EN
  • EN
  • DE

STPS15SM80CR

Part No STPS15SM80CR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 80 V
Current - Average Rectified (Io) (per Diode) 7.5A
Voltage - Forward (Vf) (Max) @ If 780 mV @ 7.5 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 20 µA @ 80 V
Operating Temperature - Junction 175°C (Max)
Mounting Type Through Hole
Package / Case TO-262-3 Long Leads, I²Pak, TO-262AA
Supplier Device Package I2PAK
Base Product Number STPS15
Other Names -497-11348-5,497-11348-5
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1282871-STPS15SM80CR
Ultra Librarian 3D Model Ultra Librarian STPS15SM80CR CAD Model

Description

STPS15SM80CR - Schottky Rectifier from STMicroelectronics

The STPS15SM80CR is a state-of-the-art Schottky rectifier designed and manufactured by STMicroelectronics, a global semiconductor leader. This power Schottky rectifier is specifically engineered to combine low voltage drop with high forward surge capability, making it an ideal choice for high-efficiency power management applications.

With a forward voltage of just 80V and an average forward current of 15A, the STPS15SM80CR is built to deliver high performance in a compact package. Its low forward voltage drop ensures reduced power losses, which is crucial for energy-sensitive designs. The device is housed in an I2PAK (TO-262) package, which not only provides excellent thermal performance but also ensures compatibility with a wide range of PCB layouts.

The STPS15SM80CR boasts a high junction temperature capability, which allows for reliable operation even under extreme conditions. This robustness is complemented by its high forward surge capability, which ensures the device can handle momentary overload conditions without failing.

Key features of the STPS15SM80CR include:

  • Average forward current of 15A
  • Repetitive peak reverse voltage of 80V
  • Low forward voltage drop for higher efficiency
  • High forward surge capability
  • High junction temperature range
  • RoHS compliant and halogen-free
  • Environmentally friendly with low thermal resistance

This Schottky rectifier is suitable for a variety of applications, such as switch-mode power supplies, converters, freewheeling diodes, reverse battery protection, and high-frequency rectification circuits. Its efficiency and reliability make it a preferred choice for designers looking to optimize power consumption while maintaining robust performance.

STMicroelectronics has a reputation for producing high-quality semiconductor products, and the STPS15SM80CR is no exception. It is designed to meet the rigorous standards of the industry, ensuring both performance and durability for the end-user. For those looking to integrate a reliable Schottky rectifier into their power management systems, the STPS15SM80CR from STMicroelectronics presents an excellent option.

You May Also Be Interested in

Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess