EN
  • EN
  • DE

CDC208N

Part No CDC208N
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Buffers, Drivers
Description LOW SKEW CLOCK DRIVER / Clock IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 79 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577848-CDC208N
Ultra Librarian 3D Model Ultra Librarian CDC208N CAD Model

Description

Introducing the Texas Instruments CDC208N: A Precision Clock Buffer

The Texas Instruments CDC208N is an advanced, high-performance clock buffer designed to meet the stringent requirements of today's complex digital systems. This precision device is engineered to provide low-skew, low-jitter clock distribution, making it an ideal choice for a variety of applications including servers, telecommunications, networking equipment, and high-speed data acquisition systems.

Key Features

  • Low Skew: The CDC208N boasts an extremely low-output skew, which ensures synchronous clock distribution, vital for maintaining data integrity and system reliability.
  • Dual Outputs: Equipped with two pairs of outputs, this clock buffer can drive multiple loads while maintaining signal integrity, offering greater design flexibility and efficiency.
  • Wide Operating Range: With an operating voltage range from 3.0V to 3.6V, the CDC208N is versatile and can be integrated into a variety of system voltage levels.
  • High Drive Capability: This product is capable of driving up to 50pF capacitive loads, which is beneficial for circuits with higher capacitance, ensuring stable operation.
  • Advanced Technology: Utilizing Texas Instruments' proprietary BiCMOS technology, the CDC208N delivers exceptional performance with reduced power consumption.

Performance Advantages

The CDC208N is designed to minimize propagation delay and additive phase noise, which are critical for high-speed signal processing and can impact overall system performance. The low skew characteristic helps maintain the timing budget in digital systems, while the low jitter contributes to reliable communication and data transfer.

Applications

This clock buffer is particularly suited for applications requiring precise clock timing such as in digital signal processors (DSPs), application-specific integrated circuits (ASICs), field-programmable gate arrays (FPGAs), and other digital ICs that demand stable and accurate clock signals.

Quality and Reliability

As with all Texas Instruments products, the CDC208N is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets TI's strict reliability criteria, providing designers with confidence in their system's performance and longevity.

Overall, the Texas Instruments CDC208N is a robust, reliable solution for your clock distribution needs, offering precision, versatility, and high-quality performance that can help take your digital applications to the next level.

You May Also Be Interested in

ON Semiconductor
Single Supply PECL to TTL 1:9 Clock Distribution Chip | IC CLK BUFFER 1:9 65MHZ 28PLCC
Lowest to $5.3419
Renesas Electronics America
IC CLK FANOUT BUFFER 52PTQFP / Clock Fanout Buffer (Distribution) IC 1:20 2 GHz 52-LQFP Exposed Pad
Need more? Email Us
Renesas Electronics America
IC CLK MULTPLX 2:2 270MHZ 16SOIC / Clock Multiplexer, Zero Delay Buffer IC 2:2 270 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.9374
IDT, Integrated Device Technology Inc
3.3V CMOS DUAL 1-TO-5 CLOCK DRIVER | IC CLK BUFFER 1:5 166MHZ 20QSOP
Need more? Email Us
ON Semiconductor
2.5V / 3.3V ECL 1:2 Differential Fanout Buffer | IC CLK BUFFER 1:2 3GHZ 8TSSOP
Lowest to $3.5958
Renesas Electronics America
IC CLK BUFFER 1:4 160MHZ 8SOIC / Clock Fanout Buffer (Distribution) IC 1:4 160 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $32.0358
Renesas Electronics America
IC CLK BUF 1:10 200MHZ 24TSSOP / Clock Fanout Buffer (Distribution) IC 1:10 200 MHz 24-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Renesas Electronics America
IC CLK BUF 1:9 133.33MHZ 16SOIC / Clock Fanout Buffer (Distribution) IC 1:9 133.33 MHz 16-SOIC (0.154", 3.90mm Width)
Lowest to $5.8755
Renesas Electronics America
IC CLK BUFFER 1:6 2GHZ 20TSSOP / Clock Fanout Buffer (Distribution) IC 1:6 2 GHz 20-TSSOP (0.173", 4.40mm Width)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess