EN
  • EN
  • DE

TC9400EJD

Part No TC9400EJD
Manufacturer Microchip Technology
Catalog PMIC - V/F and F/V Converters
Description VOLTAGE-TO-FREQUENCY/FREQUENCY-TO-VOLTAGE CONVERTERS | IC V-FREQ/FREQ-V CONV 14CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Type Volt to Frequency and Frequency to Volt
Frequency - Max 100kHz
Full Scale ±40ppm/°C
Linearity ±0.05%
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CERDIP
Family Part Number TC9400
Manufacturer Pack Quantity 29
MSL Level 1 (Unlimited)
Win Source Part Number 1265469-TC9400EJD
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9400EJD CAD Model

Description

Microchip Technology TC9400EJD Voltage-to-Frequency/Frequency-to-Voltage Converter

The TC9400EJD from Microchip Technology is a versatile and reliable integrated circuit designed to provide accurate voltage-to-frequency (V/F) and frequency-to-voltage (F/V) conversions. This high-performance device is an essential component for applications requiring frequency or voltage conversion, such as analog-to-digital conversion, long-term integration, frequency-to-voltage conversion, and motor speed control.

With its wide operating voltage range of 4.5V to 18V, the TC9400EJD is suitable for use in a variety of systems, from battery-operated devices to industrial equipment. Its linearity is specified at a remarkable 0.01%, ensuring precision in signal conversion and making it an excellent choice for critical applications where accuracy is paramount.

The TC9400EJD can operate at a frequency range of 0.1Hz to 100kHz, providing a broad spectrum of potential uses. Additionally, the device features a high-impedance input, which minimizes the loading effect on the previous stage and preserves signal integrity. The low power consumption of the TC9400EJD makes it an energy-efficient option for continuous operation in power-sensitive applications.

This versatile converter can be configured for various functions including frequency to voltage conversion, voltage to frequency conversion, and can even act as a frequency doubler with minor adjustments. The inclusion of an onboard voltage reference provides a stable baseline for operations, enhancing the overall stability and accuracy of the system.

The TC9400EJD is available in a 14-pin CDIP package, ensuring ease of integration into existing designs. Its robust design and reliability make it a favored choice among engineers and designers for developing sophisticated control systems and measurement instruments.

In summary, the TC9400EJD from Microchip Technology stands out as a high-quality, flexible solution for a wide array of V/F and F/V conversion applications, delivering precision, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Texas Instruments
Need more? Email Us
Texas Instruments
IC CONVERTER V-F/F-V 14-DIP
Lowest to $21.2627
Texas Instruments
VFC 4MHz 14-Pin PDIP Tube / IC HIGH FREQ V/F CONV 14 DIP
Lowest to $66.4670
Texas Instruments
IC CONVERTER V-F/F-V 14-DIP
Lowest to $21.5854
Analog Devices Inc.
3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONVERTER VOLT TO FREQ 8-MSOP
Lowest to $3.5640
Texas Instruments
IC V-F/F-V CONVERTER 14DIP
Lowest to $23.2836
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $1.9589
NJR Corporation/NJRC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess