EN
  • EN
  • DE

LX2162RE82029B

Part No LX2162RE82029B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 16XA72 64-BIT ARM 2GHZ CAN REV / ARM® Cortex®-A72 Microprocessor IC series 16 Core, 64-Bit 2GHz 1150-FBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ LX
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 16 Core, 64-Bit
Speed 2GHz
RAM Controllers DDR4, SDRAM
Graphics Acceleration No
SATA SATA 6Gbps (4)
USB USB 3.0 (1)
Temperature Range - Operating 5°C ~ 105°C (TA)
Package / Case 1150-FBGA
Supplier Device Package 1150-FBGA (23x23)
Additional Interfaces CANbus, I²C, PCIe, SPI, UART
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Other Names 568-LX2162RE82029B,935404326557
Standard Package 60
Win Source Part Number 990356-LX2162RE82029B
Ultra Librarian 3D Model Ultra Librarian LX2162RE82029B CAD Model

Description

The LX2162RE82029B is a highly integrated, multi-core processor from NXP Semiconductors. Designed to meet the rigorous demands of networking, data center, and telecommunications applications, this powerful processor is part of NXP's Layerscape series, which is renowned for its high-performance and energy-efficient processing solutions.

At the heart of the LX2162RE82029B lies an advanced 16-nanometer FinFET process technology that enables it to deliver exceptional performance while maintaining low power consumption. This processor features an impressive array of 16 Arm Cortex-A72 cores, which can operate at speeds of up to 2.2 GHz, delivering the computational power required for complex tasks and multitasking in demanding environments.

The device also boasts a robust security architecture, including a Trust Architecture 2.0 with secure boot, secure debug, and tamper detection, making it an ideal choice for applications where data integrity and system security are paramount. Additionally, it supports a wide range of high-speed interfaces, including up to 100 Gigabit Ethernet, PCIe Gen4, SATA 3.0, and USB 3.0, providing versatile connectivity options for various system designs.

For memory support, the LX2162RE82029B is equipped with an integrated memory controller that supports both DDR4 and DDR3 memory types, ensuring compatibility with a broad spectrum of memory solutions and allowing system designers to optimize for performance or cost. The processor's high-speed SerDes lanes can be configured to support multiple interface standards, offering flexibility in peripheral connections and system expansion.

With its combination of high core count, advanced security features, and extensive connectivity options, the NXP LX2162RE82029B is a formidable choice for network appliances, edge computing platforms, and virtualized network functions. It is designed to accelerate workloads, enhance system reliability, and enable the rapid deployment of next-generation services and applications.

Whether it's for high-performance computing, virtualized network functions, or advanced networking equipment, the LX2162RE82029B is engineered to deliver the reliability, performance, and versatility required by today's most challenging applications.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $586.4662 $586.4662
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess