EN
  • EN
  • DE

C501306050

Part No C501306050
Manufacturer Belden Inc.
Catalog Modular Cables
Description PIGTAIL-B BCAT5E CMR BLU 50FT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cable Assemblies - Modular Cables
Mfr Belden Inc.
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.42.1000
Win Source Part Number 1002501-C501306050
Ultra Librarian 3D Model Ultra Librarian C501306050 CAD Model

Description

The 1002501-C501306050 is a modular cable assembly from Belden Inc.

  • Package: bulk
  • Standard Package: 1 piece
  • Status: active product
  • REACH Regulations: Not affected
  • HTSUS code: 8544.42.1000
  • Moisture Sensitivity Level (MSL): Not applicable

You May Also Be Interested in

Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 3' / Cable Assembly UTP 0.91m 24AWG Modular Plug to Modular Plug PL-PL
Lowest to $7.6148
Tripp Lite
CABLE MOD 8P8C PLUG TO PLUG 75'
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 32.81' / Cable Assembly Cat 6 SSTP 10m 26AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 0.98'
Need more? Email Us
Amphenol PCD
CABLE MOD 8P8C JACK-PLUG 3.28'
Need more? Email Us
Panduit Corp
CABLE MOD 8P8C PLUG-PLUG 10' / Cable Assembly UTP 3.05m 24AWG RJ-45 to RJ-45 8 to 8 POS PL-PL
Lowest to $12.8202
Panduit Corp
COPPER PATCH CORD, CAT 6A, BLUE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 12.00' (3.66m) Shielded
Need more? Email Us
Assmann WSW Components
CABLE MOD 8P8C PLUG-PLUG 25' / Cable Assembly Cat 5e UTP 7.62m 24AWG RJ-45 to RJ-45 8 to 8 POS M-M Crimp-Crimp Bag
Lowest to $65.9990
Assmann WSW Components
CABLE MOD 8P8C PLUG TO PLUG 5' / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 5.00' (1.52m) Unshielded
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess