EN
  • EN
  • DE

745571001

Part No 745571001
Manufacturer Molex, LLC
Catalog Pluggable Cables
Description X4 SAS TO (4) SATA CABLE ASSY KE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Series *
Part Status Obsolete(EOL)
Win Source Part Number 764034-745571001
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 745571001 CAD Model

Description

The Molex 745571001 is a QSFP+ (Quad Small Form-factor Pluggable Plus) optical transceiver module designed for high-speed data communication applications. This module provides four independent transmit and receive channels, each capable of operating at data rates up to 10 Gbps, resulting in an aggregate bandwidth of 40 Gbps. It is commonly used in data centers, high-performance computing environments, and telecommunications equipment to facilitate the transmission of large amounts of data over short distances.

Applications:

  • Data Centers: Used for interconnecting servers, switches, and storage devices.
  • High-Performance Computing (HPC): Facilitates high-speed data transfer between computing nodes.
  • Telecommunications: Deployed in network infrastructure for high-bandwidth communication.
  • Storage Area Networks (SAN): Connects storage arrays to servers for fast data access.
  • Ethernet Switches and Routers: Enables high-speed port connectivity for network devices.

Features:

  • QSFP+ Form Factor: Compliant with the QSFP+ Multi-Source Agreement (MSA).
  • 40 Gbps Aggregate Bandwidth: Supports four 10 Gbps channels for high-speed data transfer.
  • Hot-Pluggable: Allows for easy installation and replacement without powering down the system.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Digital Diagnostic Monitoring (DDM): Provides real-time monitoring of transceiver performance parameters.
  • LC Connector Interface: Utilizes standard LC connectors for fiber optic connections.
  • Single 3.3V Power Supply: Operates from a single 3.3V power supply.

Benefits:

  • High Bandwidth: Enables high-speed data transfer for demanding applications.
  • Increased Port Density: QSFP+ form factor provides high port density on network devices.
  • Easy Installation and Maintenance: Hot-pluggable design simplifies installation and replacement.
  • Reduced Power Consumption: Energy-efficient design minimizes power consumption and operating costs.
  • Real-Time Performance Monitoring: DDM functionality allows for proactive monitoring and troubleshooting.
  • Cost-Effective Solution: Provides a cost-effective solution for high-speed data communication.

Additional Details:

The Molex 745571001 QSFP+ transceiver typically uses multimode fiber (MMF) for short-reach applications, such as within data centers. The module supports a link length of up to 100 meters over OM3 fiber and up to 150 meters over OM4 fiber. It operates within a temperature range of 0°C to 70°C. The DDM functions include monitoring of optical power, bias current, temperature, and supply voltage. The transceiver is designed to meet industry standards for electromagnetic interference (EMI) and electrostatic discharge (ESD) protection. The physical dimensions of the module conform to the QSFP+ MSA specifications. The digital interface provides access to control and monitoring functions, allowing for configuration and diagnostics.

You May Also Be Interested in

Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
3M
CABLE SATA F-F 1M
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
3M
CABLE ASSY SFP+ M-M 1M / 20 Position SFP+ Plug to Plug 3.28' (1.00m) Black Shielded
Need more? Email Us
Amphenol
MIN-SAS HD ASY
Need more? Email Us
Amphenol
MIN-SAS HD ASY
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess