EN
  • EN
  • DE

LV5026MC-AH

Part No LV5026MC-AH
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFLINE DIM 10SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type AC DC Offline Switcher
Number of Outputs 1
Operating Input Voltage(Min) 8.5V
Maximum Supply Voltage 24V
Frequency 50kHz, 70kHz
Dimming Analog, PWM, TRIAC
Temperature Range - Operating -30°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 10-SOIC
Win Source Part Number 118652-LV5026MC-AH
Ultra Librarian 3D Model Ultra Librarian LV5026MC-AH CAD Model

Description

The LV5026MC-AH is a high-performance motor driver IC produced by ON Semiconductor, a leading provider in the semiconductor industry. This advanced chip is designed to cater to a wide range of applications, particularly those requiring precise and efficient control of motor operations, such as in office automation, home appliances, and automotive systems.

Key Features

  • Integrated Functions: The LV5026MC-AH integrates multiple functions that are essential for motor control, including a pre-driver circuit for brushless DC motors, which simplifies the design process and reduces the number of external components required.
  • High Voltage Tolerance: It is capable of handling high voltage operations, making it suitable for applications that experience wide voltage fluctuations, ensuring reliability and stability in challenging environments.
  • Energy Efficiency: With its focus on energy savings, the LV5026MC-AH features low on-resistance, which minimizes power loss and enhances overall energy efficiency, a crucial aspect for battery-operated devices.
  • Protection Circuits: The device comes equipped with a variety of protection circuits, including overcurrent, thermal shutdown, and under-voltage lockout, which safeguard the motor and the control circuitry from potential damage due to abnormal conditions.

Applications

The versatility of the LV5026MC-AH allows it to be used in a diverse set of applications. It is particularly well-suited for:

  • Office automation equipment like printers and scanners
  • Consumer electronics such as air conditioners and refrigerators
  • Automotive components, including power window motors and wiper systems

Technical Specifications

The LV5026MC-AH operates within a wide temperature range and comes in a compact package that is designed for easy integration into various systems. For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor, which offers comprehensive information on the electrical characteristics, pin configurations, and application guidelines for this motor driver IC.

Conclusion

With its robust feature set, the LV5026MC-AH by ON Semiconductor stands out as an excellent choice for designers looking for a reliable and efficient solution for motor control applications. Its integrated functions, high voltage tolerance, energy efficiency, and protective features make it a versatile component that can enhance the performance and safety of a wide array of products.

You May Also Be Interested in

Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.4366
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6049 $64.1960
90+ $1.3169 $118.5210
140+ $1.2757 $178.5980
190+ $1.2346 $234.5740
245+ $1.1935 $292.4075
325+ $1.0700 $347.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,920 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess