EN
  • EN
  • DE

LS1021ASN7KQB

Part No LS1021ASN7KQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1 32BIT ARM SOC 1GHZ DDR3/4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 525-FCPBGA (19x19)
Manufacturer NXP
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C
Package 525-FBGA, FCBGA
Case / Package 525-FCPBGA (19x19)
Family Name LS1021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number LS1021ASN7KQB-ND, 935318665557, 568-14187
Quantity per package 84
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878241-LS1021ASN7KQB
Ultra Librarian 3D Model Ultra Librarian LS1021ASN7KQB CAD Model

Description

The NXP LS1021ASN7KQB is a cutting-edge, high-performance processor designed to meet the rigorous demands of today's embedded and IoT (Internet of Things) applications. This product is part of NXP's QorIQ LS1021A series, which is renowned for its exceptional energy efficiency, robust security features, and versatile connectivity options.

Key Features

  • Architecture: The LS1021ASN7KQB is built on the ARM Cortex-A7 architecture, which provides a perfect balance between performance and power consumption, making it ideal for applications that require efficient processing capabilities without compromising on energy efficiency.
  • Dual-Core CPU: Equipped with a dual-core processor that can run up to 1 GHz, this chip can handle multiple tasks simultaneously, ensuring smooth operation in multitasking environments.
  • Integrated Security: Security is a paramount concern in today's connected world, and the LS1021ASN7KQB addresses this with its advanced cryptographic engine that supports a variety of encryption protocols to safeguard data transmission and storage.
  • Connectivity: With support for a wide range of interfaces, including Gigabit Ethernet, USB 3.0, SATA, and PCIe, this processor provides flexible connectivity options for a multitude of applications.
  • Power Efficiency: The processor is designed with NXP's power management technology, ensuring that it delivers optimal performance while maintaining low power consumption.

Applications

The versatility of the LS1021ASN7KQB makes it suitable for a variety of applications. It's particularly well-suited for:

  • Industrial Control and Automation
  • Networking and Telecommunications
  • Healthcare Equipment
  • Smart Energy Solutions
  • Home and Building Automation

Conclusion

In conclusion, the NXP LS1021ASN7KQB processor is a powerful and flexible solution for developers looking to create sophisticated embedded systems. With its advanced features and connectivity options, it provides a solid foundation for building reliable, secure, and high-performance applications in a wide range of industries.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.5195 $71.5195
2+ $58.6827 $117.3654
3+ $56.8489 $170.5467
4+ $55.0150 $220.0600
5+ $53.1812 $265.9060
7+ $47.6797 $333.7579
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess