EN
  • EN
  • DE

RB095B-60ZKTL

Part No RB095B-60ZKTL
Manufacturer Rohm Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Win Source Part Number 182368-RB095B-60ZKTL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB095B-60ZKTL CAD Model

Description

The RB095B-60ZKTL is a Schottky Barrier Diode produced by Rohm Semiconductor. It is optimized for high-efficiency rectification and fast switching applications in a variety of electronic devices. The diode is characterized by its low forward voltage drop and compact size, making it ideal for space-constrained designs. The 'ZKTL' suffix indicates specific packaging and possibly enhanced performance characteristics.

Applications:

  • DC-DC converters
  • Switching Mode Power Supplies (SMPS)
  • Reverse polarity protection circuits
  • Freewheeling diodes in inductive load circuits
  • Battery charging circuits

Features:

  • Low forward voltage drop (VF)
  • High surge current capability
  • Fast switching speed
  • Small surface mount package (typically SMB)
  • AEC-Q101 qualified for automotive applications

Benefits:

  • Improved energy efficiency in power conversion due to lower VF, minimizing power loss.
  • Enhanced reliability and robustness in high-stress environments because of the high surge current capacity.
  • Reduced power dissipation and heat generation, contributing to improved thermal management.
  • Compact size allows integration into smaller electronic devices and PCBs.
  • Suitable for use in automotive applications due to AEC-Q101 qualification ensuring reliability under harsh conditions.

Technical Specifications:

The RB095B-60ZKTL has a maximum repetitive peak reverse voltage (VRRM) of 60V and a maximum average forward current (IF(AV)) of 0.9A. The forward voltage (VF) is typically around 0.62V at 0.9A. It commonly comes in a SMB package. It operates in a junction temperature range from -40°C to +150°C. It is RoHS compliant.

You May Also Be Interested in

Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess