EN
  • EN
  • DE

SN65DSI85ZXHR

Part No SN65DSI85ZXHR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DUAL-CHANNEL MIPI DSI TO DUAL-LI / Notebook Computer Interface 64-NFBGA (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series FlatLink™
Package Tape & Reel
Applications Notebook Computer
Interface I²C, LVDS, Serial
Voltage - Supply 1.65V ~ 1.95V
Package / Case 64-VFBGA
Supplier Device Package 64-NFBGA (5x5)
Mounting Type Surface Mount
Base Product Number 65DSI85
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1350664-SN65DSI85ZXHR
Ultra Librarian 3D Model Ultra Librarian SN65DSI85ZXHR CAD Model

Description

The Texas Instruments SN65DSI85ZXHR is a state-of-the-art dual-channel MIPI DSI to FlatLink™ LVDS bridge that offers a comprehensive solution for enabling a seamless interface between processors and displays. This advanced bridge chip is designed to meet the needs of high-performance display applications, particularly in the automotive, industrial, and consumer markets where high-resolution and reliable video transmission are critical.

Key Features

  • Dual-Channel DSI Interface: The SN65DSI85ZXHR supports dual-channel DSI inputs, which allows for high-speed serial communication between the host processor and the bridge.
  • LVDS Output: The device converts the DSI signal into LVDS (Low Voltage Differential Signaling), providing a high-speed output that is compatible with a wide range of LCD and OLED display panels.
  • High Resolution Support: It is capable of handling resolutions up to 1080p at 60 Hz, making it ideal for high-definition display applications.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65DSI85ZXHR minimizes power consumption, which is crucial for battery-powered devices.

Applications

The versatility of the SN65DSI85ZXHR makes it suitable for a variety of applications, including:

  • Automotive infotainment and navigation systems
  • Industrial displays and monitors
  • Portable electronics such as tablets and laptops
  • Medical equipment with display requirements
  • Digital signage and advertising displays

Product Specifications

Parameter Value
Package WQFN (59)
Operating Temperature Range -40°C to 85°C
Supply Voltage 1.8V, 3.3V
Data Rate Up to 1 Gbps per DSI lane

The SN65DSI85ZXHR is designed to offer a reliable and efficient solution for bridging the gap between high-speed serial interfaces and display technologies. Its robust feature set and flexibility make it a go-to choice for designers looking to enhance the visual performance and connectivity of their products.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3549 $57.4196
9+ $11.7784 $106.0056
14+ $11.4103 $159.7442
19+ $11.0422 $209.8018
24+ $10.6742 $256.1808
32+ $9.5700 $306.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess