EN
  • EN
  • DE

LS1021ASE7MQB

Part No LS1021ASE7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description LS1 32BIT ARM SOC 1.2GHZ DDR3/ / ARM® Cortex®-A7 Microprocessor IC series 2 Core, 32-Bit 1.2GHz 525-FCPBGA (19x19)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 1.2GHz
RAM Controllers DDR3L, DDR4
Display & Interface Controllers 2D-ACE
Ethernet GbE (3)
SATA SATA 6Gbps (1)
USB USB 3.0 (1) + PHY
Temperature Range - Operating 0°C ~ 105°C
Security Features Secure Boot, TrustZone®
Package / Case 525-FBGA, FCBGA
Supplier Device Package 525-FCPBGA (19x19)
Base Product Number LS1021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names 935334232557
Standard Package 84
Win Source Part Number 1031151-LS1021ASE7MQB
Ultra Librarian 3D Model Ultra Librarian LS1021ASE7MQB CAD Model

Description

The NXP LS1021ASE7MQB is a high-performance, dual-core processor that is part of the QorIQ LS1 family, designed to deliver efficient processing for a variety of applications. This integrated multicore processor is built on Power Architecture technology and is specifically tailored for fan-less, compact, power-constrained solutions in the consumer, enterprise, and industrial markets.

Key Features

  • Advanced Dual-Core Processor: At the heart of the LS1021ASE7MQB lies a dual-core ARM Cortex-A7 processor, which operates at a frequency of up to 1 GHz. This provides a balance of performance and power efficiency, making it an ideal choice for applications where both are critical.
  • Integrated Security: The processor includes a suite of security features, such as secure boot, encryption, and tamper detection, ensuring that sensitive data is protected against unauthorized access and manipulation.
  • High-Speed Connectivity: It offers a range of high-speed connectivity options, including Gigabit Ethernet, USB 3.0, and PCI Express, enabling fast data transfers and connectivity to a wide array of peripherals and networks.
  • Energy Efficiency: The LS1021ASE7MQB is designed with energy efficiency in mind, featuring power management capabilities that reduce overall power consumption, making it suitable for battery-powered and energy-sensitive applications.

Applications

The processor's versatile feature set makes it suitable for a wide range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Industrial control and automation systems
  • Home and business security systems
  • Energy-efficient server platforms
  • Portable medical devices

Product Specifications

Attribute Details
CPU Cores 2x ARM Cortex-A7
Frequency Up to 1 GHz
Security Features Secure boot, Encryption, Tamper detection
Connectivity Gigabit Ethernet, USB 3.0, PCI Express
Power Management Advanced power management for energy efficiency

Overall, the NXP LS1021ASE7MQB is a robust and reliable processor that offers a compelling combination of performance, security, and connectivity, making it an excellent choice for a myriad of embedded applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $376.8116 $376.8116
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 493 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess