EN
  • EN
  • DE

W39L010P-90

Part No W39L010P-90
Manufacturer Winbond Electronics
Catalog Flash
Description 128K X 8 CMOS FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Winbond Electronics
Win Source Part Number 409856-W39L010P-90
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian W39L010P-90 CAD Model

Description

The Winbond W39L010P-90 is a 1M-bit CMOS Flash memory device organized as 128K x 8 bits. This Flash memory offers fast read access times and low power consumption. It is well-suited for a variety of embedded systems requiring non-volatile storage, where speed and power efficiency are crucial.

Applications

  • Embedded Systems: Used to store firmware, configuration data, and boot code.
  • Industrial Control: Storing parameters and calibration data in industrial equipment.
  • Consumer Electronics: Firmware storage for devices such as set-top boxes and remote controls.
  • Medical Devices: Used in portable medical devices for storing critical parameters.
  • Telecommunications: Stores configuration settings and boot code in networking equipment.

Features

  • 1M-bit (128K x 8) organization: Provides ample storage for small to medium sized embedded applications.
  • Fast Access Time: 90ns access time for quick data retrieval.
  • Single 5V Power Supply: Operates from a single 5V power source.
  • Sector Erase: Allows for efficient erasure of sections of memory.
  • Automatic Write Timing: Simplifies the write operation with automatic timing control.
  • Low Power Consumption: Ideal for battery-powered devices and energy-conscious applications.
  • CMOS Technology: Offers high performance and low power characteristics.

Benefits

  • Fast Read Operations: Enhances system performance due to quick data access.
  • Low Power Consumption: Extends battery life and reduces overall power requirements.
  • Simplified Programming: Automatic write timing simplifies programming procedures.
  • Reliable Non-Volatile Storage: Ensures data retention even when power is removed.
  • Cost-Effective Solution: Offers a balance between performance and cost for embedded applications.

Additional Details

The Winbond W39L010P-90 is available in a 32-pin PDIP package, facilitating easy integration into various embedded systems. It uses CMOS technology, contributing to its low power consumption and high-speed performance. The device features a sector erase capability, which allows for efficient and targeted updates to the stored data. This Flash memory is ideal for systems requiring reliable non-volatile storage and quick access times.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
GigaDevice Semiconductor
256MBIT NOR FLASH /3.3V /WSON8 8 / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 7 ns 8-WSON (6x8)
Lowest to $3.0104
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
ISSI, Integrated Silicon Solution Inc
Lowest to $0.7184

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess