The SN74AS1034ANS is a high-performance integrated circuit from Texas Instruments, designed to serve as a hex non-inverting driver. This robust chip is part of the Advanced Schottky (AS) logic family, which is renowned for its high speed and low power consumption, making it ideal for a wide range of digital applications.
Key Features:
- Logic Type: Hex Non-Inverting Drivers with high-current outputs for driving high-capacitive loads.
- Supply Voltage Range: 4.5V to 5.5V, accommodating typical 5V digital systems.
- Operating Temperature: Rated for a wide operating temperature range from -40°C to 85°C, ensuring reliability across various environmental conditions.
- Output Current: Capable of delivering up to -15 mA or 24 mA, providing sufficient drive for heavy loads.
- Package: Available in a 14-pin plastic small-outline package (SOIC), designed for space-efficient PCB layout.
- Logic Level Compatibility: TTL-compatible input levels allow for seamless integration with existing TTL logic components.
Applications:
The SN74AS1034ANS is versatile and can be used in various digital applications, including:
- Bus drivers
- Memory address drivers
- Buffer/drivers for driving backplanes and other high-capacitive loads
Quality and Reliability:
Texas Instruments is committed to delivering high-quality and reliable components. The SN74AS1034ANS is no exception, with rigorous testing and quality control measures in place to ensure it meets the industry standards for performance and longevity.
Ordering Information:
To order the SN74AS1034ANS or to obtain more information about pricing and availability, please visit the Texas Instruments official website or contact an authorized distributor. Ensure you specify the correct product code to avoid any discrepancies.