EN
  • EN
  • DE

HFBR-5710L

Part No HFBR-5710L
Manufacturer Broadcom Limited
Catalog Fiber Optics - Transceiver Modules
Description TXRX MMF SFP 1.25GBD GBE STD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Broadcom Limited
Status Obsolete(EOL)
Data Rate 1.25Gbd
Wavelength 850nm
Applications Ethernet
Supply Voltage - Operating 3.3V
Connector Type LC Duplex
Mounting Pluggable, SFP
Win Source Part Number 001578-HFBR-5710L
Popularity Medium
Supply and Demand Status Limited
Quantity per package 10
Ultra Librarian 3D Model Ultra Librarian HFBR-5710L CAD Model

Description

The Broadcom Limited 001578-HFBR-5710L is an obsolete (EOL) SFP pluggable LC duplex connector type optoelectronic product. It has a data rate of 1.25Gbd and a wavelength of 850nm. The product is widely used in the industry and has a medium popularity. It has a limited supply and demand status and comes in a package of 10.

You May Also Be Interested in

Broadcom Limited
TXRX 125MBD DUPLEX BLACK SC 1X9 / Transceiver Module Ethernet 125MBd 1300nm 3.3V, 5V SC Through Hole
Need more? Email Us
ATGBICS
Compatible 1x9 100Mb
Need more? Email Us
Broadcom Limited
TXRX SFP+ 10GBE LRM SR / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP+
Lowest to $380.6619
ATGBICS
Compatible SFP+ 4.25G
Need more? Email Us
Broadcom Limited
TXRX ATM/SONET/OC-3 SC 1X9 / Transceiver Module Ethernet 155Mbps 1310nm 4.75V ~ 5.25V SC Through Hole
Lowest to $5.2633
Finisar Corporation
TXRX SFP 1.25GB/S 1310NM / Transceiver Module Ethernet, Fibre Channel 1.25Gbps 1310nm 3.3V LC Duplex Pluggable, SFP
Lowest to $58.5606
Foxconn Optical Interconnect Technology, Inc.
TXRX OPT 1X9 850NM 1GB ETH / Transceiver Module Ethernet 850nm 4.75V ~ 5.25V SC Through Hole
Lowest to $194.1740
Broadcom Limited
TXRX 1X9 ATM MMF 622MBPS METAL / Transceiver Module General Purpose 622Mbps 1300nm 4.75V ~ 5.25V SC Through Hole
Need more? Email Us
Broadcom Limited
TXRX SFP+ SMF 10BGD 1310NM / Transceiver Module Ethernet 10.312Gbd 1310nm 3.3V LC Duplex Pluggable, SFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess