EN
  • EN
  • DE

LPC802M001JHI33E

Part No LPC802M001JHI33E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 15MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series LPC80xM
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 15MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name LPC802
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 568-13821, LPC802M001JHI33E-ND, 935345948551
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878032-LPC802M001JHI33E
Ultra Librarian 3D Model Ultra Librarian LPC802M001JHI33E CAD Model

Description

The NXP LPC802M001JHI33E microcontroller is a state-of-the-art integrated circuit designed to meet the needs of modern embedded applications. This device is part of NXP's LPC800 series, known for its cost-effective, highly efficient 32-bit ARM Cortex-M0+ processors. The LPC802M001JHI33E is particularly suitable for a wide range of industrial, consumer electronics, and automation applications due to its compact design, low power consumption, and robust feature set.

Key Features:

  • Core: ARM Cortex-M0+ processor, operating at frequencies of up to 15 MHz.
  • Memory: Comes equipped with 16 KB of on-chip flash memory and 2 KB of SRAM, providing ample space for application code and data storage.
  • Package: Available in a 33-pin HVQFN package, the LPC802M001JHI33E offers a compact footprint that is ideal for space-constrained applications.
  • I/O Options: This microcontroller includes a rich set of I/O options such as SPI, I2C, UART, and several GPIOs, allowing for versatile peripheral connectivity.
  • Power Efficiency: The device features multiple power-saving modes, making it an excellent choice for battery-powered and energy-sensitive applications.
  • On-chip Peripherals: Includes a variety of integrated peripherals such as a multi-rate timer, windowed watchdog timer, CRC engine, and a comparator, which can reduce the need for external components and save system cost.
  • Development Support: Supported by the comprehensive LPCXpresso development platform, which includes an IDE, software libraries, and examples, the LPC802M001JHI33E ensures a smooth development process.

The LPC802M001JHI33E is designed with simplicity and ease of use in mind, making it accessible to a broad range of developers. Its integration of critical features and development support tools accelerates time-to-market for a variety of applications. Whether you're designing an IoT device, implementing a control system, or developing a consumer electronic product, the LPC802M001JHI33E provides a reliable and cost-effective solution that does not compromise on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6513 $57.7955
75+ $1.3549 $101.6175
115+ $1.3126 $150.9490
160+ $1.2702 $203.2320
205+ $1.2279 $251.7195
275+ $1.1009 $302.7475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess