EN
  • EN
  • DE
  • IT

NCT7290MNTXG

Part No NCT7290MNTXG
Manufacturer ON Semiconductor
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC/DAC 10/12BIT 56QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ADC, DAC 10, 12 b - I²C, SPI 56-QFN (8x8)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 56-VFQFN Exposed Pad
Case / Package 56-QFN (8x8)
Family Name NCT7290
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928972-NCT7290MNTXG
Ultra Librarian 3D Model Ultra Librarian NCT7290MNTXG CAD Model

Description

The NCT7290MNTXG is a high-performance, versatile integrated circuit from ON Semiconductor, designed for advanced thermal management applications. This innovative product is an essential component for modern electronic systems that require precise temperature monitoring and fan control to maintain optimal performance and reliability.

Key Features

  • Accurate Temperature Sensing: The device includes multiple temperature sensors for precise monitoring of system hotspots.
  • Variable Fan Speed Control: It supports PWM (Pulse Width Modulation) fan control, allowing for dynamic speed adjustments based on temperature readings.
  • Programmable Temperature Thresholds: Users can set custom temperature thresholds to trigger specific fan control responses.
  • I²C Interface: Features an I²C bus interface for easy communication with microcontrollers or processors.
  • Low Power Consumption: Designed for energy-efficient operation, it helps in reducing the overall power usage of the system.

Applications

The NCT7290MNTXG is suitable for a wide range of applications, particularly where thermal management is critical. It is commonly used in:

  • Computing systems like desktops, laptops, and servers
  • Telecommunications equipment
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCT7290MNTXG is no exception. It is built to meet the rigorous standards of the electronics industry, ensuring reliability and performance in even the most demanding conditions.

Environmental Compliance

This product is compliant with various environmental regulations, including RoHS (Restriction of Hazardous Substances), which makes it suitable for use in markets that are sensitive to environmental sustainability.

With its combination of precision, efficiency, and versatility, the NCT7290MNTXG from ON Semiconductor is an excellent choice for designers looking to optimize the thermal performance of their systems.

You May Also Be Interested in

Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285
Texas Instruments
IC ISOLATED MOD 16BIT 78K 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $9.2602
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $31.7204
Texas Instruments
Lowest to $10.7791
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Texas Instruments
IC IND TO DGTL 8BIT 16WSON
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Analog Devices Inc.
IC R/D CONV 44LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess