EN
  • EN
  • DE

LPC5506JHI48EL

Part No LPC5506JHI48EL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HIGH EFFICIENT ARM CORTEX-M33-BA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC550x
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit
Speed 96MHz
Connectivity CANBus, Flexcomm, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 30
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 96K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 7x16b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
REACH Status REACH Unaffected
Win Source Part Number 1368583-LPC5506JHI48EL
Ultra Librarian 3D Model Ultra Librarian LPC5506JHI48EL CAD Model

Description

The LPC5506JHI48EL is a state-of-the-art microcontroller unit (MCU) from NXP's LPC5500 series, designed for embedded applications that demand a high level of integration and low-power consumption. This advanced MCU is built on the Arm® Cortex®-M33 technology, which provides significant improvements in performance and energy efficiency.

Key Features:

  • Core: Arm Cortex-M33 processor, running at frequencies of up to 150 MHz.
  • Memory: Equipped with up to 256 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for complex software applications and data storage.
  • Security: Enhanced with security features including the Arm TrustZone® technology, a secure boot process, and an AES-256 encryption engine to protect against threats and ensure data safety.
  • Integration: This MCU contains multiple high-speed communication interfaces, including USB, SPI, I2C, USART, and CAN FD, allowing for versatile connectivity options.
  • Power Efficiency: Features multiple power-saving modes, including deep sleep and power-down modes, to minimize energy consumption in battery-powered devices.
  • Packaging: Available in a compact LQFP-48 package, making it suitable for space-constrained applications.
  • GPIO: Offers a rich set of GPIOs that support a variety of digital functions for versatile peripheral interfacing.
  • Analog Interfaces: Includes ADCs and DACs for interfacing with analog sensors and actuators.
  • Timers and PWM: Multiple timers and PWM channels for precise control over timing-related tasks.

The LPC5506JHI48EL MCU is an ideal choice for a wide range of applications, including industrial control, Internet of Things (IoT) devices, consumer electronics, and automation systems. Its robust feature set ensures developers have the tools needed to create innovative and efficient products that meet the ever-increasing demands of modern technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9983 $54.9813
25+ $4.1012 $102.5300
38+ $3.9730 $150.9740
53+ $3.8449 $203.7797
68+ $3.7167 $252.7356
91+ $3.3322 $303.2302
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,320 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess