EN
  • EN
  • DE

LPC54101J256BD64QL

Part No LPC54101J256BD64QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC54100
Package Tray
Number of I/O 50
Family Name LPC54101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935305132151, 568-12886
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878027-LPC54101J256BD64QL
Ultra Librarian 3D Model Ultra Librarian LPC54101J256BD64QL CAD Model

Description

The NXP LPC54101J256BD64QL is a high-performance microcontroller unit (MCU) designed for embedded applications that require efficient signal processing, low power consumption, and a high level of integration. This MCU is part of the LPC54000 series, which is known for its versatility and reliability in a wide range of applications, from industrial control systems to portable medical devices.

Key Features

  • Core: The LPC54101J256BD64QL features a dual-core configuration with an ARM Cortex-M4F and a Cortex-M0+ processor. The Cortex-M4F core operates at up to 100 MHz and includes a floating-point unit (FPU) for efficient computation of complex mathematics, while the Cortex-M0+ core is optimized for low-power operations, running at up to 100 MHz as well.
  • Memory: It comes with 256 KB of on-chip flash memory, providing ample space for application code and data storage, and 64 KB of SRAM for efficient run-time operations.
  • Power Efficiency: Designed for power-sensitive applications, it offers multiple power modes, including a deep-sleep mode that significantly reduces power consumption when the MCU is not in use.
  • Communication Interfaces: The device includes a variety of communication interfaces such as SPI, I2C, USART, and more, enabling it to connect to a wide array of peripherals and other microcontrollers.
  • Package: The LPC54101J256BD64QL is available in a compact 64-pin LQFP package, making it suitable for space-constrained applications.
  • Development Support: NXP provides extensive development support for the LPC54101J256BD64QL, including software libraries, development boards, and a robust ecosystem of tools for programming and debugging.

Applications

The LPC54101J256BD64QL MCU is ideal for a range of applications, such as IoT devices, sensor hubs, consumer electronics, and automation systems, where its dual-core architecture can be leveraged for simultaneous data processing and communication tasks. Its integration of powerful cores, memory, and communication interfaces, along with its low-power capabilities, make it a versatile choice for designers looking to optimize both performance and energy efficiency.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9955 $55.9685
16+ $6.5605 $104.9680
24+ $6.3554 $152.5296
33+ $6.1504 $202.9632
43+ $5.9454 $255.6522
57+ $5.3304 $303.8328
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess