EN
  • EN
  • DE

528851474

Part No 528851474
Manufacturer Molex, LLC
Catalog Rectangular - Board to Board Connectors
Description 140 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors,Interconnects
Family Rectangular - Board to Board Connectors - Arrays, Edge Type, Mezzanine
Manufacturer Molex, LLC
Series SlimStack? 52885
Packaging Reel(TR)
Connector Type Receptacle, Center Strip Contacts
Number of Positions 140
Pitch 0.025" (0.64mm)
Number of Rows 2
Mounting Style SMD/SMT
Features Board Guide, Solder Retention
Contact Finish Gold
Contact Finish Thickness 10μin (0.25μm)
Mated Stacking Heights 5mm, 6mm, 7mm, 8mm, 9mm, 10mm
Height Above Board 0.165" (4.20mm)
Win Source Part Number 131079-0528851474
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 528851474 CAD Model

Description

Product Overview

The 528851474 is a high-performing component known for its versatility and integration into complex systems, providing efficient solutions for modern electronic designs.

Features and Benefits

  • Versatile Usage: Adapts to various system requirements.
  • Stable Output: Ensures constant performance quality.
  • Easy to Implement: Designed for user-friendly integration.

Applications

  • Medical Devices
  • Network Equipment
  • Wireless Communication Devices
  • Gaming Consoles

Additional Details:
Operating Voltage: 5V - 24V
Temperature Range: -10°C to 60°C

You May Also Be Interested in

Molex, LLC
53309-2670 Molex Board to Board & Mezzanine Connectors 0.8 BtB WaferAssy RA SMT 26Ckt EmbsTpPkg datasheet, inventory, & pricing.
Lowest to $1.1642
KEL Corporation
SMD,P=0.5mm Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Lowest to $8.1493
Samtec Inc.
QTH-020-01-L-D-DP-A Samtec Board to Board & Mezzanine Connectors 0.50MM Q PAIRS HS TERM STRIP datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
503552-0622 Molex Board to Board & Mezzanine Connectors SLIMSTACK .4MM PITCH HRF PLUG 6CKT datasheet, inventory, & pricing.
Lowest to $1.1642
Molex, LLC
51338-9974 Molex Board to Board & Mezzanine Connectors 0.4BtB RecHsgAssyJ-B endTl 12CktEmbsTpPkg datasheet, inventory, & pricing.
Lowest to $0.3202
Molex, LLC
501017-0508 Molex Board to Board & Mezzanine Connectors 0.4 BtB Plg Assy 50Ckt EmbsTp Pkg datasheet, inventory, & pricing.
Lowest to $1.7463
Molex, LLC
52465-4071 Molex Board to Board & Mezzanine Connectors 0.8 BtB Hsg Assy SMT SMT 40Ckt EmbsTp Pk datasheet, inventory, & pricing.
Need more? Email Us
ERNI Electronics
-55℃~+125℃ 2 2.54mm Right Angle Through Hole,Right Angle,P=2.54mm Arrays, Edge Type, Mezzanine (Board to Board) RoHS
Need more? Email Us
Molex, LLC
45971-4185 Molex Board to Board & Mezzanine Connectors 1.27MM SEARAY RECPT 8ROW 320P 3.5MM SH datasheet, inventory, & pricing.
Lowest to $43.6568

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5061 $57.0122
5+ $23.3897 $116.9485
7+ $22.6587 $158.6109
10+ $21.9278 $219.2780
12+ $21.1969 $254.3628
16+ $19.0041 $304.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess