EN
  • EN
  • DE

PIC16C65A-20I/P

Part No PIC16C65A-20I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB OTP 40DIP / PIC PIC® 16C Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) OTP 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type OTP
RAM Size 192 x 8
Voltage - Supply (Vcc/Vdd) 4V ~ 6V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC16C65
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16C65A-20I/PR-ND,PIC16C65A-20I/P-NDR,PIC16C65A-20I/PR
Standard Package 10
Win Source Part Number 1318906-PIC16C65A-20I/P
Ultra Librarian 3D Model Ultra Librarian PIC16C65A-20I/P CAD Model

Description

Product Overview: PIC16C65A-20I/P

The PIC16C65A-20I/P is a robust 8-bit microcontroller crafted by the renowned Microchip Technology. This high-performance CMOS chip is designed with efficiency in mind, suitable for a wide array of applications ranging from industrial controls to consumer electronics. It operates at a maximum frequency of 20MHz, providing swift processing capabilities for time-sensitive tasks.

Encased in a 40-pin PDIP (Plastic Dual In-line Package), the PIC16C65A-20I/P offers a versatile interface for peripheral devices and a comfortable integration into various circuit designs. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environments.

Key features of the PIC16C65A-20I/P include:

  • Memory: It comes with 7KB of on-board program memory and 192 bytes of RAM, allowing for complex programs and data manipulation.
  • I/O Ports: The microcontroller boasts 33 I/O pins, providing ample connectivity for peripherals and facilitating rich user interfaces.
  • Timers: Equipped with one 8-bit and two 16-bit timers, it can handle multiple timing tasks simultaneously, perfect for applications requiring precise timing control.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), allowing for easy data transfer and interface with other devices.
  • Power-Saving Features: It includes power-saving modes such as Sleep and Idle, which are crucial for battery-operated devices, ensuring energy efficiency.
  • On-Chip Analog Features: An 8-channel, 8-bit Analog-to-Digital Converter (ADC) is available, facilitating the direct use of analog sensors and inputs.

With its EPROM technology, the PIC16C65A-20I/P is easily programmable and erasable, making it a flexible choice for development and rapid prototyping. Its rich set of built-in peripherals and the ability to interface with a variety of external devices make it a versatile cornerstone for any embedded system design.

Whether you're developing a sophisticated industrial control system or a simple hobbyist project, the PIC16C65A-20I/P from Microchip Technology offers the reliability and feature set needed to bring your ideas to life efficiently and effectively.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess