EN
  • EN
  • DE

APT1004RKN

Part No APT1004RKN
Manufacturer Advanced Power Technology
Catalog Hard To Find
Description N-CHANNEL ENHANCEMENT MODE HIGH VOLTAGE POWER MOSFETS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Technology
Win Source Part Number 1146578-APT1004RKN
Manufacturer Homepage www.advpowertech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian APT1004RKN CAD Model

Description

The APT1004RKN is a power MOSFET manufactured by Advanced Power Technology (APT), now part of Microsemi. It's designed for high-power, high-frequency switching applications.

Applications

  • Switching Power Supplies: Used in power supplies for servers, telecom equipment, and industrial applications.
  • Motor Control: Employed in motor drives and control systems.
  • DC-DC Converters: Suitable for high-power DC-DC conversion.
  • Inverters: Used in uninterruptible power supplies (UPS) and solar inverters.
  • High-Frequency Welding: Used in welding equipment.

Features

  • Power MOSFET
  • Avalanche Rated: Designed to withstand avalanche breakdown conditions.
  • High dv/dt Capability: High resistance to unwanted turn-on due to fast voltage changes.
  • Low RDS(on): Reduces conduction losses for higher efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Isolated Mounting Base: Provides electrical isolation between the device and the heatsink.

Benefits

  • High Efficiency: Low on-resistance minimizes power losses.
  • Improved Reliability: Avalanche rating enhances robustness.
  • Simplified Thermal Management: Isolated base simplifies heatsinking.
  • Precise Control: Enables accurate control of power circuits.
  • Stable Performance: Delivers consistent performance in demanding applications.

Additional Details

Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). Refer to the official Microsemi datasheet for precise values. The APT1004RKN's characteristics are tailored for optimal performance in high-power switching circuits. Its robust design and high efficiency make it suitable for demanding industrial and commercial applications. Package type is usually a module type.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Panasonic
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess