EN
  • EN
  • DE

LPC51U68JBD48K

Part No LPC51U68JBD48K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001069-LPC51U68JBD48K
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC51U
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 100MHz
Peripherals Brown-out Detect/Reset, POR, PWM, WDT, DMA
Ultra Librarian 3D Model Ultra Librarian LPC51U68JBD48K CAD Model

Description

NXP LPC51U68JBD48K Microcontroller

The NXP LPC51U68JBD48K is a high-performance microcontroller that is part of the LPC5500 series, designed for a wide range of industrial and consumer applications. This microcontroller is based on the Arm® Cortex®-M33 core, which operates at frequencies of up to 150 MHz, providing a perfect blend of power efficiency and performance.

Featuring 256 KB of on-chip flash memory and 96 KB of SRAM, the LPC51U68JBD48K is well-suited for complex algorithms and applications that require a significant amount of data processing and storage. The device supports a wide variety of communication interfaces, including USB Full-Speed, CAN, SPI, I2C, and USART, making it highly versatile for connecting with other components in a system or for Internet of Things (IoT) applications.

The microcontroller is equipped with a comprehensive set of peripherals that facilitate rich functionality and flexibility. These include a Digital-to-Analog Converter (DAC), multiple Analog-to-Digital Converters (ADCs), and a multitude of timers and PWM channels for precise control over connected devices. It also offers advanced security features such as a True Random Number Generator (TRNG) and AES encryption, ensuring secure data handling and communication.

The LPC51U68JBD48K comes in a compact LQFP-48 package, which is ideal for space-constrained applications. NXP provides extensive development support for this microcontroller with a wide range of software tools, including the MCUXpresso SDK, IDE, and Config Tools, which streamline the development process and reduce time to market.

Overall, the NXP LPC51U68JBD48K microcontroller is a robust and reliable choice for engineers and developers looking to create sophisticated and secure embedded systems. Its combination of processing power, memory capabilities, connectivity options, and development support make it a go-to solution for a multitude of projects requiring a high level of integration and efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4908 $53.8896
28+ $3.6847 $103.1716
43+ $3.5696 $153.4928
58+ $3.4544 $200.3552
75+ $3.3393 $250.4475
101+ $2.9939 $302.3839
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,210 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess