Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 32
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Data RAM Size 32K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 071964-LPC2105BBD48
Ultra Librarian 3D Model Ultra Librarian LPC2105BBD48 CAD Model

Description

The NXP LPC2105BBD48 is a robust microcontroller that is part of the LPC2100 series, designed to offer a high-performance solution for embedded applications. This microcontroller is built on a 32-bit ARM7TDMI-S CPU core, making it an ideal choice for projects that require a combination of low power consumption, advanced integration, and processing power.

Key Features:

  • Core: ARM7TDMI-S, operating at up to 60 MHz, providing a perfect balance between power efficiency and processing capability.
  • Memory: Comes with 32 KB of on-chip static RAM and 128 KB of on-chip Flash memory, allowing for efficient storage and execution of code.
  • Debugging: Embedded in-system programming (ISP) and in-application programming (IAP) via on-chip boot loader software, making the development process more convenient.
  • Peripherals: A rich set of peripherals including multiple 32-bit timers, an efficient Vectored Interrupt Controller (VIC), UARTs, SPI, and I2C serial interfaces for enhanced connectivity.
  • Power Management: Integrated power control for low power modes and an external interrupt wake-up from Reduced Power modes, ensuring energy-efficient operation.
  • Package: Available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The LPC2105BBD48 is versatile and can be used in a wide range of applications. It is particularly well-suited for industrial control, medical systems, e-commerce, alarm systems, and embedded communications systems where reliability and performance are critical.

Advantages:

By integrating the LPC2105BBD48 into your design, you benefit from NXP's commitment to providing high-quality and reliable microcontrollers. Its low power consumption, combined with a powerful ARM7 core and a comprehensive set of peripherals, make it a cost-effective solution for complex embedded tasks. Furthermore, NXP's support and extensive documentation ensure that integrating the LPC2105BBD48 into your project is a smooth and successful process.

You May Also Be Interested in

Renesas Electronics America
IC MCU 16BIT 96KB FLASH 80QFP
Lowest to $16.0019
ECAD model for DF36049HV
STMicroelectronics
IC MCU 8BIT 128KB FLASH 32VFQFPN
Lowest to $5.6690
ECAD model for STM8AF62A6UCY
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Microchip Technology
8-Bit CMOS Microcontrollers with A/D Converter
Need more? Email Us
ECAD model for PIC16C76-20I/SO
Silicon Labs
IC MCU 8BIT 32KB FLASH 48TQFP / 8051 series Microcontroller IC 8-Bit 25MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
Lowest to $25.6742
ECAD model for C8051F348-GQR
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Nuvoton Technology Corporation of America
IC MCU 8BIT 2KB FLASH 20DIP
Lowest to $2.3886
ECAD model for W79E2051AKG

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention