Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833379-PAN1325
Ultra Librarian 3D Model Ultra Librarian PAN1325 CAD Model

Description

The PAN1325 is a Bluetooth module manufactured by Panasonic, designed for short-range wireless communication. Building upon the PAN1315, it offers improved performance and features while maintaining a compact size. Like its predecessor, it's suitable for a wide array of electronic devices, especially those prioritizing low power consumption and ease of integration.

Applications:

  • Bluetooth Low Energy (BLE) Devices
  • Wireless Sensors
  • Remote Controls
  • Health and Fitness Devices
  • IoT (Internet of Things) Devices
  • Beacons

Features:

  • Bluetooth v4.0 Compliant: Supports the Bluetooth standard, ensuring interoperability.
  • Bluetooth Low Energy (BLE): Optimized for low power consumption, prolonging battery life.
  • Integrated Antenna: Simplifies design and reduces the need for external components.
  • Compact Size: Allows for easy integration into small devices.
  • UART Interface: Facilitates communication with microcontrollers and other system components.
  • Over-the-Air (OTA) Firmware Updates: Allows for remote updates of the module's firmware.
  • FCC/CE/IC Certified: Certified for use in various regions, reducing regulatory hurdles.

Benefits:

  • Simplified Integration: The all-in-one design accelerates product development.
  • Extended Battery Life: Low power consumption enables prolonged operation on battery power.
  • Reliable Wireless Connectivity: Provides stable and robust Bluetooth communication.
  • Future-Proofing: OTA updates allow for ongoing improvements and feature enhancements.
  • Reduced Time to Market: Pre-certification simplifies the regulatory approval process.

The PAN1325 Bluetooth module is a versatile and efficient solution for adding Bluetooth connectivity to various devices. Its low power consumption and compact size make it particularly well-suited for battery-powered and space-constrained applications. The integrated antenna and pre-certification further simplify the design and development process. The addition of OTA firmware update capabilities ensures that devices incorporating the PAN1325 can benefit from future improvements and feature enhancements, making it a future-proof choice for IoT and other wireless applications.

You May Also Be Interested in

Yageo
Lowest to $0.0017
ECAD model for RC0402FR-0768K
Hynix Semiconductor
Need more? Email Us
ECAD model for YACF4F1C9SCC-060A
Texas Instruments
Lowest to $1.3577
ECAD model for LM73CIMK-0PB
Yageo
Lowest to $0.0026
ECAD model for RC0402FR-07240R
WIN SOURCE
Need more? Email Us
ECAD model for SIP01-1.778 1*21P 180D L=12.1
Tyco Electronics
Need more? Email Us
ECAD model for P840A4803
Yageo
Need more? Email Us
ECAD model for YAGRC0805FR-0749K9L
Diodes Incorporated
Lowest to $2.1546
ECAD model for SBR10E45P5
XLSemi
Need more? Email Us
ECAD model for XL5005E1

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4140 $76.2420
7+ $20.8528 $145.9696
10+ $20.2009 $202.0090
14+ $19.5489 $273.6846
18+ $18.8982 $340.1676
23+ $16.9422 $389.6706
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention