EN
  • EN
  • DE

PIC16C76-20I/SO

Part No PIC16C76-20I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type One Time Programmable(OTP)
RAM Size 368 x 8
Supply Voltage 4 V ~ 6 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 1237911-PIC16C76-20I/SO
Manufacturer Homepage www.microchip.com
Family Name PIC16C76
Introduction Date August 14, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16C76-20I/SO CAD Model

Description

The PIC16C76-20I/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller fabricated by Microchip Technology. This versatile microcontroller finds its place in a wide range of applications, from industrial controls to consumer electronics, due to its robust feature set and adaptability.

Key Features

  • CPU: The device boasts a powerful PIC architecture with a maximum clock speed of 20 MHz, providing swift execution of instructions and efficient control of operations.
  • Memory: It comes equipped with 3.5KB of program memory and 192 bytes of RAM, ensuring ample space for complex applications and data handling.
  • I/O Pins: The microcontroller provides 22 I/O pins, which can be configured for various input/output functions, offering flexibility in interfacing with other devices and peripherals.
  • Timers: Integrated into the microcontroller are two 8-bit timers and one 16-bit timer, facilitating precise timing and control for tasks that require accurate scheduling.
  • Serial Communication: It supports serial communication via USART (Universal Synchronous Asynchronous Receiver Transmitter), enabling easy data exchange with other microcontrollers and computers.
  • Power-saving Modes: The PIC16C76-20I/SO includes power-saving features such as Sleep mode and Watchdog Timer, which help in reducing power consumption for battery-powered applications.
  • Temperature Range: This microcontroller operates effectively over an industrial temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.

Package and Quality

The device is offered in a 28-lead SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The PIC16C76-20I/SO is also characterized for operation from -40°C to +85°C, ensuring dependable performance across diverse environments.

Applications

With its versatile nature, the PIC16C76-20I/SO microcontroller is ideal for a variety of applications, including but not limited to:

  • Automation systems
  • Automotive electronics
  • Consumer electronics
  • Smart home devices
  • Medical devices

Microchip Technology's commitment to quality and long-term availability makes the PIC16C76-20I/SO a reliable choice for designers and engineers looking to incorporate a robust microcontroller into their products.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess