EN
  • EN
  • DE

AT32AP7000-CTUR

Part No AT32AP7000-CTUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
Status Obsolete
Core Processor AVR
Data Bus Width 32-Bit
Speed 150MHz
Connectivity EBI/EMI, Ethernet, I2C, Memory Card, PS/2, SPI, SSC, UART/USART, USB
Peripherals AC'97, DMA, I2S, LCD, POR, PWM, WDT
The number of I/O 160
Program Memory Type ROMless
Date RAM Size 32K x 8
Supply Voltage 1.65V ~ 1.95V
Data Converters D/A 2x16b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-CTBGA (17x17)
Family Part Number AT32AP7000
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 759875-AT32AP7000-CTUR
Family Name AT32AP7000
Introduction Date April 19, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AT32AP7000-CTUR CAD Model

Description

The AT32AP7000-CTUR is a high-performance, feature-rich microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This sophisticated device is part of the AVR32 AP family of microcontrollers, which are renowned for their efficient processing capabilities and versatile functionalities. The AT32AP7000-CTUR is particularly well-suited for applications that require significant processing power, such as industrial control systems, multimedia devices, and automotive applications.

Key Features

  • High-Performance CPU: The AT32AP7000-CTUR is equipped with a 32-bit AVR32 UC RISC CPU core, delivering exceptional computational speed and efficiency.
  • Large Memory Capacity: This microcontroller offers a substantial memory interface, featuring an integrated MMU (Memory Management Unit) and supporting both SDRAM and NAND Flash.
  • Advanced Peripherals: A wide array of peripherals enhances the functionality of the AT32AP7000-CTUR, including USB 2.0 full-speed host/device, Ethernet MAC, image sensor interface, and multiple serial communication interfaces.
  • Robust Multimedia Support: The device boasts a graphics LCD controller, audio interface, and a camera interface, making it ideal for multimedia applications.
  • Flexible Power Management: With its power-saving features and multiple sleep modes, the AT32AP7000-CTUR is designed for energy-efficient operation without compromising performance.

Technical Specifications

Parameter Description
CPU Core 32-bit AVR32 UC RISC
Operating Frequency Up to 150MHz
Memory Interface Integrated MMU, SDRAM and NAND Flash support
I/O Pins 68
Package LQFP144

The AT32AP7000-CTUR from Microchip Technology is a versatile and powerful solution for developers seeking to build advanced systems with demanding processing needs. Its robust architecture and comprehensive feature set ensure that it can handle complex tasks with ease, making it an excellent choice for a wide range of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.7389 $74.2167
5+ $20.2986 $101.4930
8+ $19.6642 $157.3136
11+ $19.0299 $209.3289
14+ $18.3956 $257.5384
19+ $16.4926 $313.3594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess