EN
  • EN
  • DE

LPC1756FBD80,551

Part No LPC1756FBD80,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM Cortex M3 Micro Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC1700
Mounting Style SMD/SMT
Package / Case LQFP-80
Core ARM Cortex M3
Program Memory Size 256 kB
Data Bus Width 32 bit
ADC Resolution 12 bit
Maximum Clock Frequency 100 MHz
Number of I/Os 52 I/O
Data RAM Size 32 kB
Supply Voltage - Min 2.4 V, 2.7 V
Supply Voltage - Max 3.6 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.5 mm
Length 12.1 mm
Program Memory Type FLASH
Width 12.1 mm
Brand NXP Semiconductors
Data RAM Type SRAM
Interface Type CAN, I2C, SPI, UART
Moisture Sensitive Yes
Number of ADC Channels 6 Channel
Number of Timers/Counters 3 Timer
Processor Series LPC17
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 119
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC1756FBD80,551 CAD Model

Description

NXP LPC1756FBD80,551 Microcontroller

The NXP LPC1756FBD80,551 is a high-performance microcontroller designed to meet the demanding needs of modern embedded applications. This powerful MCU is part of the LPC1700 series, which is known for its robust architecture, versatile features, and efficient operation. It is particularly suited for industrial control, medical systems, e-commerce, alarm systems, and embedded communications.

At the heart of the LPC1756FBD80,551 is a 32-bit ARM Cortex-M3 processor, which delivers exceptional computational speed and efficiency. This processor operates at a frequency of up to 100 MHz, providing the necessary horsepower for compute-intensive tasks. The microcontroller comes with 256 KB of on-chip flash memory, providing ample space for application code, and 32 KB of RAM for data storage and operations.

One of the standout features of the LPC1756FBD80,551 is its comprehensive set of peripherals. It includes multiple serial communication interfaces such as UART, SPI, I2C, and CAN, making it easy to interface with a variety of external devices. Additionally, it comes with 12-bit analog-to-digital converters (ADCs), 10-bit digital-to-analog converters (DACs), and a motor control PWM for more specialized applications.

For connectivity, the microcontroller is equipped with an Ethernet MAC, allowing for easy integration into networked systems. It also features USB 2.0 full-speed device/host/OTG capabilities, expanding its potential for a wide range of USB-based applications.

The LPC1756FBD80,551 is designed with power efficiency in mind. It supports multiple power modes, enabling energy-saving strategies that are essential for battery-powered or energy-conscious designs. This microcontroller also includes a Real-Time Clock (RTC) and a watchdog timer to ensure reliable operation over extended periods.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development tools, and a strong community forum. The LPC1756FBD80,551 is available in an 80-pin LQFP package, which is ideal for space-constrained applications while still offering sufficient I/O options for most uses.

Overall, the NXP LPC1756FBD80,551 microcontroller is a versatile and powerful solution for a wide range of applications, delivering the perfect balance between performance, power consumption, and connectivity.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2563 $50.7941
15+ $6.7971 $101.9565
23+ $6.5675 $151.0525
33+ $6.1082 $201.5706
43+ $5.8786 $252.7798
54+ $5.6489 $305.0406
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,440 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess