EN
  • EN
  • DE

LPC1114JHI33/303E

Part No LPC1114JHI33/303E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32HVQFN / ARM® Cortex®-M0 LPC1100XL Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100XL
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number LPC1114
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1356997-LPC1114JHI33/303E
Ultra Librarian 3D Model Ultra Librarian LPC1114JHI33/303E CAD Model

Description

The NXP LPC1114JHI33/303E is a highly capable microcontroller that belongs to the LPC1100 series, designed to offer an optimal balance between performance, power efficiency, and cost-effectiveness. This microcontroller is particularly suitable for a wide range of applications, including industrial control, consumer electronics, and automation systems.

Key Features

  • Core: The LPC1114JHI33/303E is powered by a 32-bit ARM Cortex-M0 processor, which runs at a frequency of up to 50 MHz, providing a solid foundation for applications that require a combination of efficiency and processing power.
  • Memory: It comes equipped with 32KB of on-chip flash memory and 8KB of RAM, which is ample for small to medium complexity applications.
  • I/O Capabilities: This microcontroller offers versatile I/O options with up to 42 General Purpose I/O (GPIO) pins, allowing for flexible interfacing with external devices and peripherals.
  • Serial Communication Interfaces: It includes a range of serial communication options such as I2C, SPI, and UART, facilitating easy data exchange and peripheral connectivity.
  • Analog Features: For applications requiring analog input, the LPC1114JHI33/303E provides an 8-channel, 10-bit ADC (Analog-to-Digital Converter), making it suitable for sensor interfacing and data acquisition tasks.
  • Timers and PWM: Multiple timers and up to four PWM (Pulse Width Modulation) channels enable precise control over timing-related functions, which is essential for tasks like motor control and waveform generation.
  • Power Efficiency: Designed with power efficiency in mind, it features an ultra-low power mode that significantly reduces power consumption when the microcontroller is idle or in standby mode.
  • Package: The device comes in a compact HVQFN33 package, which is ideal for space-constrained applications.

Applications

The LPC1114JHI33/303E is a versatile microcontroller that is well-suited for a variety of applications. Its robust feature set makes it an excellent choice for embedded systems, including smart sensors, lighting systems, home automation, battery-operated devices, and small-scale robotics.

Whether you're a hobbyist working on a DIY project or a professional engineer developing a sophisticated electronic product, the NXP LPC1114JHI33/303E provides a reliable and cost-effective solution that doesn't compromise on performance.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess