EN
  • EN
  • DE

AS5134-ZSSM

Part No AS5134-ZSSM
Manufacturer ams
Catalog Encoders
Description ROTARY ENCODER MAGNETIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 911737-AS5134-ZSSM
Supply and Demand Status Balance
Popularity High
Quantity per package 500
Other Part Number AS5134-ZSST-500-ND, AS5134-ZSSMDKR, AS5134-ZSSMTR, AS5134-ZSST-500, AS5134-ZSSMCT, AS5134-ZSSM-ND, 180020044
HTSUS 8542.39.0001
ECCN EAR99
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Family Name AS5134
Mounting Surface Mount
Package Reel - TR
Series Automotive, AEC-Q100
Manufacturer ams
Features Rotary Encoder Magnetic - Quadrature (Incremental) -
Estimated Pruduction Lead Time 19 Weeks
Categories Sensors
Ultra Librarian 3D Model Ultra Librarian AS5134-ZSSM CAD Model

Description

The ams AS5134-ZSSM is a rotary encoder magnetic sensor with a quadrature (incremental) output.

  • Manufacturer: ams
  • Product Name: AS5134-ZSSM
  • Type: Rotary Encoder Magnetic Sensor
  • Output: Quadrature (Incremental)
  • Series: Automotive, AEC-Q100
  • Package: Reel
  • Quantity per Reel: 500
  • Mounting: Surface Mount
  • Family: AS5134
  • MSL Level: 3 (168 Hours)
  • HTSUS Code: 8542.39.0001
  • Supply and Demand Status: Balanced
  • REACH Status: Unaffected
  • Estimated Production Lead Time: 19 weeks
  • Other Part Numbers: AS5134-ZSST-500-ND, AS5134-ZSSMDKR, AS5134-ZSSMTR, AS5134-ZSST-500, AS5134-ZSSMCT, AS5134-ZSSM-ND, 180020044

You May Also Be Interested in

Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Grayhill Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Alps Alpine
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ENC OPTICAL QUAD VERT TERMNL PIN
Need more? Email Us
Grayhill Inc.
ENC OPTICAL QUAD USR SELC PC PIN
Need more? Email Us
Bourns Inc.
ENCODER OPTICAL QUAD VERT PC PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5297 $60.0049
40+ $2.8967 $115.8680
62+ $2.8067 $174.0154
86+ $2.7154 $233.5244
110+ $2.6253 $288.7830
148+ $2.3539 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess