EN
  • EN
  • DE

KMPC8250ACZUMHBC

Part No KMPC8250ACZUMHBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 480TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 266MHz 480-TBGA (37.5x37.5)
Manufacturer NXP
Series MPC82xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G2
Speed 266MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 480-LBGA Exposed Pad
Case / Package 480-TBGA (37.5x37.5)
Family Name KMPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Quantity per package 2
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876382-KMPC8250ACZUMHBC
Ultra Librarian 3D Model Ultra Librarian KMPC8250ACZUMHBC CAD Model

Description

The NXP KMPC8250ACZUMHBC is a robust and versatile integrated processor that is part of NXP's PowerQUICC™ family, designed to meet the rigorous demands of networking and communications infrastructure. This processor is built around the PowerPC core, which is renowned for its exceptional performance, efficiency, and reliability in embedded applications.

Key Features

  • High-Performance PowerPC Core: At the heart of the KMPC8250ACZUMHBC is a high-speed PowerPC core that delivers the computational power required for complex tasks in networking and communication systems.
  • Integrated Communications Processor Module (CPM): This module provides a wide range of communication interfaces and protocols, enabling the chip to handle multiple communication tasks simultaneously, which is crucial for network processing.
  • System Integration: The processor integrates multiple functions such as memory controller, interrupt controller, and DMA channels, which simplifies system design and helps reduce overall system cost.
  • Scalability: The KMPC8250ACZUMHBC offers a scalable solution that can be used in a variety of applications, ranging from simple control tasks to complex networking functions, without the need for extensive redesign.

Applications

The NXP KMPC8250ACZUMHBC processor is ideal for a range of applications, particularly in the networking and communications sector. Its capabilities make it suitable for:

  • Enterprise networking equipment such as routers and switches
  • Telecommunications infrastructure like base stations and network control
  • Industrial control systems
  • High-end imaging and multimedia systems

Reliability and Support

NXP is known for its commitment to quality and long-term support for its products. The KMPC8250ACZUMHBC processor is backed by NXP's comprehensive technical support and documentation, ensuring that developers can confidently integrate this processor into their designs and count on reliable performance for the lifespan of their products.

With its combination of performance, integration, and versatility, the NXP KMPC8250ACZUMHBC is a powerful solution that can meet the needs of demanding embedded applications in today's interconnected world.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess