EN
  • EN
  • DE

HTMS8101FTK/AF,115

Part No HTMS8101FTK/AF,115
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description RFID TAG R/W 100-150KHZ ENCAP / RFID Tag Read/Write 1.76kb (User) Memory 100kHz ~ 150kHz ISO 11784, ISO 11785 Encapsulated
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID Transponders, Tags
Mfr NXP USA Inc.
Series HITAG® µ
Package Tape & Reel (TR)
Product Status Last Time Buy
Style Encapsulated
Technology Passive
Frequency 100kHz ~ 150kHz
Memory Type Read/Write
Writable Memory 1.76kb (User)
Standards ISO 11784, ISO 11785
Dimension 0.118" L x 0.079" W (3.00mm x 2.00mm)
Base Product Number HTMS8101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 935290136115
Standard Package 3,000
Win Source Part Number 1130496-HTMS8101FTK/AF,115
Ultra Librarian 3D Model Ultra Librarian HTMS8101FTK/AF,115 CAD Model

Description

The HTMS8101FTK/AF,115 is a state-of-the-art semiconductor device from NXP Semiconductors, a leader in the industry known for its high-quality and innovative components. This product is a testament to NXP's commitment to providing advanced solutions that meet the evolving needs of the electronics market.

Key Features

  • High Performance: The HTMS8101FTK/AF,115 is designed to deliver exceptional performance and reliability, making it suitable for demanding applications across various sectors including automotive, industrial, and consumer electronics.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, this component offers enhanced functionality that contributes to the efficiency and effectiveness of the end product.
  • Compact Design: With its miniature footprint, the HTMS8101FTK/AF,115 is ideal for use in space-constrained applications, providing powerful performance without sacrificing space.

Applications

The versatile nature of the HTMS8101FTK/AF,115 allows it to be utilized in a wide array of applications. It is particularly well-suited for:

  • Automotive systems that require high levels of precision and reliability.
  • Industrial automation equipment where uptime and performance are critical.
  • Consumer electronics that benefit from compact, efficient components.

Quality and Reliability

NXP's commitment to quality is evident in the HTMS8101FTK/AF,115. The product undergoes rigorous testing and quality control measures to ensure it meets the highest standards for performance and durability. Customers can trust this component to perform consistently in even the most challenging environments.

Environmental Considerations

NXP Semiconductors is dedicated to environmental stewardship. The HTMS8101FTK/AF,115 is manufactured with sustainability in mind, ensuring that it complies with international environmental regulations and standards. This commitment helps customers create eco-friendly products while still achieving their technological goals.

Ordering and Availability

The HTMS8101FTK/AF,115 is available for order through NXP's distribution network. Detailed specifications, datasheets, and additional resources are accessible to assist in the selection and integration of this product into your designs. For pricing, availability, and ordering information, please contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess