EN
  • EN
  • DE

HEF4585BT,653

Part No HEF4585BT,653
Manufacturer NXP / Nexperia
Catalog Logic - Comparators
Description IC COMPARATOR MAGNITUDE 16SOIC  /  Magnitude Comparator Bit Active High Output A<B, A=B, A>B 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr NXP USA Inc.
Series 4000B
Package Tape & Reel (TR)
Product Status Obsolete
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 3V ~ 15V
Current - Output High, Low 3mA, 3mA
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Current - Quiescent (Iq) 80 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Mounting SMD (SMT)
Base Product Number HEF45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1314709-HEF4585BT,653
Ultra Librarian 3D Model Ultra Librarian HEF4585BT,653 CAD Model

Description

Product Overview: HEF4585BT,653

The HEF4585BT,653 is a high-performance, 4-bit magnitude comparator designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is part of the HEF4000 family, which is known for its robust CMOS technology, ensuring low power consumption and high noise immunity. The HEF4585BT,653 is specifically engineered to provide a comparison of two 4-bit words and outputs results that indicate the magnitude relationship between them.

Key Features

  • Logic Type: 4-bit Magnitude Comparator
  • Supply Voltage Range: 3 V to 15 V, accommodating various application needs and ensuring compatibility with both TTL and CMOS logic levels.
  • Operating Temperature: -40°C to +85°C, suitable for industrial applications.
  • Package: SOIC-16, a small outline integrated circuit that is ideal for space-constrained applications.
  • Output Capability: Standard, allowing for direct interfacing with other logic families.
  • Propagation Delay: Typically fast, ensuring quick response times for critical applications.

Functionality

The HEF4585BT,653 compares two 4-bit words (A and B) and provides three outputs: A>B, A=B, and A<B. These outputs can be used to determine if one binary number is greater than, equal to, or less than the other. This functionality is essential in digital systems where sorting, decision making, and numerical comparisons are crucial.

Applications

Given its versatility, the HEF4585BT,653 is used in a wide range of applications, including:

  • Microprocessors and microcontrollers
  • Data processing systems
  • Instrumentation and measurement systems
  • Control systems
  • Computers and computing equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the HEF4585BT,653 is no exception. The device meets strict industry standards for reliability and performance, ensuring that it can be used in both commercial and industrial environments with confidence.

You May Also Be Interested in

Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-TSSOP
Lowest to $0.6636
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess