EN
  • EN
  • DE

SNJ54LS85J

Part No SNJ54LS85J
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description 54LS85 4-BIT MAGNITUDE COMPARATO  /  Magnitude Comparator Bit Active High Output A<B, A=B, A>B 16-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Comparators
Mfr Texas Instruments
Series 54LS
Package Bulk
Type Magnitude Comparator
Number of Bits 4
Output Active High
Output Function A<B, A=B, A>B
Voltage - Supply 4.5V ~ 5.5V
Current - Output High, Low 400µA, 16mA
Max Propagation Delay @ V, Max CL 35ns @ 5V, 15pF
Current - Quiescent (Iq) 88 mA
Temperature Range - Operating -55°C ~ 125°C
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CDIP
Mounting Type Through Hole
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-SNJ54LS85J,TEXTISSNJ54LS85J
Standard Package 1
Win Source Part Number 1020780-SNJ54LS85J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS85J CAD Model

Description

Product Overview: SNJ54LS85J Comparator from Texas Instruments

The SNJ54LS85J is a high-performance 4-bit magnitude comparator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is engineered to compare two 4-bit words and deliver outputs that indicate the relative magnitude of the binary values presented to its inputs.

Key Features

  • Binary Comparison: Capable of comparing two 4-bit binary numbers, the SNJ54LS85J is an essential component for digital systems requiring sorting, decision-making, and comparison functions.
  • Multiple Operating Modes: The device supports equal, greater than, and less than outputs, providing versatile functions for various applications.
  • Expandable: For applications requiring the comparison of words longer than 4 bits, multiple SNJ54LS85J devices can be cascaded in series, allowing for the comparison of extended binary numbers without significant complexity.
  • Durable Military Grade: The "J" in the product name denotes a military-grade temperature range, ensuring reliable operation under extreme conditions. This makes the SNJ54LS85J suitable for use in defense and aerospace applications where performance and durability are critical.
  • Logic Family: As part of the 54LS series, the SNJ54LS85J utilizes low-power Schottky technology, balancing speed and power consumption effectively.

Applications

The SNJ54LS85J is widely used in systems where digital data needs to be processed and analyzed. Common applications include:

  • Data processing systems
  • Instrumentation and control systems
  • Computing devices
  • Communication equipment
  • Military and aerospace electronics

Technical Specifications

With a military-grade operating temperature range and the ability to handle significant voltage levels, the SNJ54LS85J is built to meet stringent requirements. It comes in a ceramic package, ensuring robustness and longevity in harsh environments.

For detailed technical specifications, including pin configurations, logic diagrams, and electrical characteristics, designers and engineers should consult the official Texas Instruments datasheet for the SNJ54LS85J.

In conclusion, the SNJ54LS85J from Texas Instruments is a reliable and essential component for any application requiring robust and accurate digital comparison capabilities. Its military-grade construction and expandability make it a versatile choice for a wide range of high-performance applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Microchip Technology
IC COMPARATOR MAGNITUDE 28PLCC / Magnitude Comparator Bit Active High Output AB 28-PLCC (11.48x11.48)
Need more? Email Us
Texas Instruments
IC COMPARATOR MAGNITUDE 20SOIC / Magnitude Comparator Bit Active Low Output A=B, A>B 20-SOIC
Need more? Email Us
Renesas Electronics America
IC ID COMPARATOR 8BIT 20-QSOP
Lowest to $6.5155
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SO
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SOIC / Magnitude Comparator Bit Active Low Output A=B 20-SOIC
Lowest to $1.4799
Nexperia USA Inc.
IDENTITY COMPARATOR
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5371 $54.4452
27+ $3.7227 $100.5129
42+ $3.6064 $151.4688
58+ $3.4900 $202.4200
75+ $3.3737 $253.0275
100+ $3.0247 $302.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 788 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess