EN
  • EN
  • DE

CD74HC688M96

Part No CD74HC688M96
Manufacturer Texas Instruments
Catalog Logic - Comparators
Description IC COMPARATOR IDENTITY 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Identity Comparator
Number of Bits 8
Output Active Low
Output Function A=B
Supply Voltage - Operating 2 V to 6 V
Current - Output High, Low 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL 29ns @ 6V, 50pF
Current - Quiescent 8μA
Temperature Range - Operating -55°C to 125°C
Mounting Surface Mount
Win Source Part Number 1028447-CD74HC688M96
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD74HC688M96 CAD Model

Description

Product Overview: CD74HC688M96

The CD74HC688M96 is a high-performance CMOS 8-Bit Identity Comparator manufactured by Texas Instruments. This precision-engineered integrated circuit is designed to offer a reliable solution for digital comparison applications. It is widely utilized in systems where binary data or code needs to be compared for equality, such as in data processing, computing, and control systems.

Key Features

  • Logic Type: 8-Bit Identity Comparator
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature: -55°C to 125°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Logic Family: HC
  • Propagation Delay Time: 13ns at 6V

The CD74HC688M96 is part of the HC family, which is characterized by the high noise immunity and low power consumption of CMOS technology, along with the speed of Schottky TTL devices. Its robust design ensures a wide operating voltage range of 2V to 6V, making it versatile for various applications.

Functional Description

The device consists of eight comparing inputs (A0 to A7) and eight comparing inputs (B0 to B7). An output enable (OE) input and an equality (Q) output are also provided. The Q output indicates the comparison result, which goes low when all pairs of A and B inputs are equal and OE is low. The CD74HC688M96 operates at a propagation delay time of 13ns at a supply voltage of 6V, enabling swift data comparison.

Applications

With its precise comparison capabilities, the CD74HC688M96 is suitable for a variety of applications, including:

  • Computer systems for address and data bus matching
  • Memory block decoding
  • Control systems for error detection
  • Input/output port matching
  • Peripheral device control

Its small form factor in an SOIC-20 package ensures that it can be easily implemented in space-constrained environments while providing reliable performance in a broad range of operating conditions. The CD74HC688M96 by Texas Instruments stands as a testament to high-quality design and engineering, offering both durability and precision for complex electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
IC ID COMPARATOR 8BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74HC85DB - MAGNITUDE CO
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 1 W/VOLT REF 8SOIC
Lowest to $8.4403
Texas Instruments
IC COMPARATOR IDENTITY 8B 20SO / Magnitude Comparator Bit Active High Output A=B 20-SO
Need more? Email Us
Texas Instruments
IC COMPARATOR ADDRESS 12B 20SO / Magnitude Comparator Bit Active High Output 20-SO
Need more? Email Us
Texas Instruments
IC MAG COMPARATOR 4BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR IDENTITY 8B 20DIP / Magnitude Comparator Bit Active Low Output A=B 20-PDIP
Lowest to $4.3334

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess