EN
  • EN
  • DE

MTCH6102-I/MV

Part No MTCH6102-I/MV
Manufacturer Microchip Technology
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 28QFN / Touchscreen Controller 2 Wire Capacitive I²C Interface 28-UQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Touch Screen Controllers
Manufacturer Microchip Technology
Packaging Tray
Touchscreen 2 Wire Capacitive
Interface I2C
Voltage - Supply 1.8V ~ 3.6V
Current - Supply 1.17 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-UFQFN Exposed Pad
Supplier Device Package 28-UQFN (4x4)
Base Product Number MTCH6102
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 91
Win Source Part Number 1321706-MTCH6102-I/MV
Ultra Librarian 3D Model Ultra Librarian MTCH6102-I/MV CAD Model

Description

The MTCH6102-I/MV is a highly integrated touch controller from Microchip Technology, designed to offer an exceptional user experience for touch interface applications. This advanced controller is part of Microchip's projected capacitive touch solutions, which are known for their robustness and reliability in a wide range of environments.

Key Features

  • Projected Capacitive Touch Technology: The MTCH6102-I/MV utilizes the latest in projected capacitive touch technology, supporting up to 15 touch inputs for multifinger tracking, ensuring a responsive interface for the end user.
  • Gesture Recognition: Equipped with built-in gesture recognition capabilities, the controller can detect common gestures such as swipes and pinches, enhancing the interactivity of touch-enabled devices.
  • High Signal-to-Noise Ratio (SNR): With an excellent SNR, this controller ensures precise touch detection, even in challenging conditions and through thick overlay materials.
  • Low Power Consumption: Designed with power efficiency in mind, the MTCH6102-I/MV is ideal for battery-powered applications, contributing to longer device runtimes.
  • Configurability: The controller is highly configurable, allowing for easy integration and optimization for specific application requirements.
  • Communication Interfaces: It supports I2C communication, providing a simple and effective way to interface with the host processor.

Applications

The MTCH6102-I/MV is suitable for a diverse range of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and touchpads
  • Automotive touch controls, including infotainment systems and touch-based control panels
  • Home automation systems, like smart thermostats and security control panels
  • Industrial controls and human-machine interfaces (HMIs)

Conclusion

In summary, the MTCH6102-I/MV from Microchip Technology is a versatile and powerful touch controller that offers advanced features for a wide array of touch interface applications. Its high level of integration, combined with gesture recognition and low power consumption, makes it an excellent choice for designers looking to enhance the user experience with reliable touch functionality.

You May Also Be Interested in

Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Maxim Integrated
IC TOUCH SCREEN CTRLR LP 12WQFN
Lowest to $13.5412
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9274 $51.0562
32+ $3.2225 $103.1200
49+ $3.1218 $152.9682
67+ $3.0211 $202.4137
86+ $2.9204 $251.1544
115+ $2.6183 $301.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,922 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess