EN
  • EN
  • DE

HEF4538BT

Part No HEF4538BT
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC MONO MULTIVBRTOR DUAL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 40ns
Current - Output High, Low 3.4mA, 3.4mA
Supply Voltage - Operating 3 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 094411-HEF4538BT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Industrial
Family Name HEF4538
Introduction Date January 01, 1995
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HEF4538BT CAD Model

Description

The HEF4538BT is a high-precision, dual monostable multivibrator integrated circuit (IC) designed and manufactured by NXP Semiconductors. This versatile component is crafted to deliver reliable performance in a wide range of electronic applications, particularly where precise timing is crucial. It is a part of the HEF4000 family, which is well-regarded for its robustness and compatibility with a variety of digital systems.

Key Features

  • Dual Monostable Multivibrator: The device contains two independent monostable multivibrators, making it ideal for applications requiring two timing elements.
  • Wide Voltage Range: The IC operates over a wide supply voltage range from 3V to 15V, catering to diverse power requirements and ensuring flexible usage across different systems.
  • High Noise Immunity: The HEF4538BT is characterized by a high level of noise immunity, which ensures stable operation even in electrically noisy environments.
  • Adjustable Pulse Width: The pulse width of each multivibrator can be adjusted by external timing components, allowing for a high degree of precision in timing applications.
  • Retriggerable and Non-Retriggerable Operation: It offers both retriggerable and non-retriggerable modes, providing versatility in the design of timing sequences.
  • Standardized Symmetrical Output Characteristics: The IC boasts symmetrical output characteristics, ensuring consistent performance and ease of integration into digital systems.

Applications

The HEF4538BT is suitable for a variety of applications that require precise timing solutions. These include:

  • Timing circuits
  • Pulse generation
  • Sequential timers
  • Frequency dividers
  • Time-delay applications

Package and Quality

The device comes in an SO16 package, which is a small outline package that is easy to mount on printed circuit boards (PCBs) and is suitable for high-density mounting. NXP's commitment to quality ensures that the HEF4538BT meets stringent industry standards, providing reliable performance for both industrial and consumer electronic devices.

Conclusion

Overall, the HEF4538BT from NXP is an essential component for designers looking to implement precise timing functionalities in their electronic systems. Its dual monostable multivibrator design, combined with its wide voltage range and high noise immunity, makes it a versatile and dependable choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $10.1866
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7463 $52.3890
70+ $1.4329 $100.3030
110+ $1.3881 $152.6910
150+ $1.3433 $201.4950
195+ $1.2986 $253.2270
260+ $1.1642 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess