EN
  • EN
  • DE

CDC924DLR

Part No CDC924DLR
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description 133Mhz Clock Synthesizer/Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Part Status Obsolete(EOL)
PLL Yes
Main Purpose Intel CPU Servers
Input Crystal
Output CMOS
Number of Circuits 1
Frequency - Max 133MHz
Operating Supply Voltage 2.375 V ~ 3.465 V
Operating Temperature Range 0°C ~ 85°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 1160597-CDC924DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CDC924
Introduction Date January 01, 2005
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian CDC924DLR CAD Model

Description

The Texas Instruments CDC924DLR is a high-performance, low-skew clock buffer designed to distribute a single clock input to multiple outputs with minimal propagation delay and skew. This clock distribution device is an ideal solution for synchronizing multiple system components in digital electronics applications where timing accuracy is critical.

Key Features

  • Low Skew: The CDC924DLR is engineered to provide a tight skew between outputs, ensuring that the clock signals arrive at their destinations simultaneously, thus maintaining the integrity of the timing signals across the system.
  • Multiple Outputs: Equipped with multiple outputs, this buffer can drive several devices, making it suitable for complex systems that require a single clock source to be distributed to various components.
  • High-Speed Operation: This device supports high-frequency clock signals, making it compatible with modern high-speed digital systems that demand quick and precise timing.
  • Low Power Consumption: Designed with power efficiency in mind, the CDC924DLR helps to minimize power usage in your system, contributing to overall energy savings and improved thermal management.
  • Wide Operating Temperature Range: It is built to operate over a broad temperature range, ensuring reliable performance in diverse environmental conditions.
  • Flexible Voltage Operation: The clock buffer supports a range of supply voltages, providing flexibility in different system designs and compatibility with various logic levels.

Applications

The CDC924DLR is suitable for a variety of applications including, but not limited to:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications infrastructure
  • Data storage systems
  • Servers and high-performance computing
  • Industrial control systems

Product Specifications

Parameter Value Supply Voltage (V<sub>CC) 3.3V ±0.3V Operating Temperature Range -40°C to 85°C Package Surface-Mount Skew (max) 250 ps

For detailed information, technical specifications, and support documentation, please refer to the Texas Instruments official product datasheet for the CDC924DLR clock buffer.

You May Also Be Interested in

Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
9DBL0452C 4 O/P 3.3V PCIE BUF Z
Lowest to $39.0000
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3214 $51.8568
29+ $3.5458 $102.8282
44+ $3.4350 $151.1400
61+ $3.3242 $202.7762
78+ $3.2134 $250.6452
105+ $2.8810 $302.5050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess