EN
  • EN
  • DE

APD360VPTR-E1

Part No APD360VPTR-E1
Manufacturer Diodes Incorporated
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A DO27 / Diode 60 V 3A Through Hole DO-27
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Diodes Incorporated
Package Tape & Box (TB)
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 680 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 500 µA @ 60 V
Mounting Type Through Hole
Package / Case DO-201AA, DO-27, Axial
Supplier Device Package DO-27
Operating Temperature - Junction -65°C ~ 125°C
Base Product Number APD360
Standard Package 500
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1348917-APD360VPTR-E1
Ultra Librarian 3D Model Ultra Librarian APD360VPTR-E1 CAD Model

Description

Introducing the APD360VPTR-E1 from Diodes Incorporated

The APD360VPTR-E1 is an advanced, high-performance device designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is meticulously engineered to cater to the demanding needs of modern electronic applications, ensuring reliability, efficiency, and innovation.

Key Features

  • High Efficiency: The APD360VPTR-E1 boasts exceptional efficiency, which is critical for power-sensitive designs, leading to longer battery life in portable devices and reduced energy consumption in general applications.
  • Compact Design: With a miniature footprint, this device is ideal for space-constrained applications, allowing designers to minimize PCB size while integrating more functionality.
  • Robust Performance: Engineered to withstand harsh conditions, the APD360VPTR-E1 offers reliable performance over a wide range of temperatures and operating conditions, making it suitable for industrial and automotive applications.
  • Low Power Consumption: The device operates with a low power draw, contributing to the overall efficiency of the system it is integrated into, which is particularly beneficial for battery-operated devices.

Applications

The versatile nature of the APD360VPTR-E1 allows it to be used across a diverse range of applications. It is particularly well-suited for:

  • Power management modules
  • DC-DC converters
  • Battery-powered devices
  • Portable electronic devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The APD360VPTR-E1 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of its customers.

Environmental Compliance

The APD360VPTR-E1 is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it a responsible choice for manufacturers looking to create eco-friendly products.

In conclusion, the APD360VPTR-E1 from Diodes Incorporated represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to enhance their electronic systems with a superior semiconductor solution.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess