Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol USB
Function Hub Controller
Interface I2C, SPI
Standards USB 3.1
Voltage - Supply 1.08V ~ 1.32V, 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 100-VFQFN Exposed Pad
Supplier Device Package 100-VQFN (12x12)
Base Product Number USB5807
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 168
Win Source Part Number 1030855-USB5807C/KD
Ultra Librarian 3D Model Ultra Librarian USB5807C/KD CAD Model

Description

Introducing the USB5807C/KD from Microchip Technology

The USB5807C/KD is a state-of-the-art USB 3.1 Gen 1 hub controller with a cutting-edge design, crafted to enhance the performance and connectivity of your devices. Manufactured by Microchip Technology, a leader in smart, connected, and secure embedded control solutions, this hub controller is ideal for a wide range of applications in computing, embedded, automotive, and industrial markets.

Key Features and Benefits

  • Multiple USB Ports: The USB5807C/KD provides seven downstream ports, which significantly expands the number of USB devices that can be connected to a host system.
  • High-Speed Data Transfer: With support for USB 3.1 Gen 1, the hub is capable of reaching data transfer speeds of up to 5 Gbps, ensuring quick and efficient data handling for devices like external storage drives, HD cameras, and more.
  • Advanced Connectivity: It includes support for Battery Charging Specification Revision 1.2 (BC 1.2), allowing for faster charging of connected devices, and is also compatible with USB 2.0 devices.
  • FlexConnectâ„¢ Technology: The hub features Microchip's FlexConnect technology, which enables the hub to dynamically switch any of its downstream ports to an upstream port, providing flexible connectivity options.
  • Enhanced Power Management: The USB5807C/KD offers multi-level, programmable overcurrent protection on all ports, safeguarding your devices during power surges and excess current scenarios.
  • Varied Applications: This hub is designed to be used in desktop and laptop PCs, docking stations, monitors, and automotive infotainment systems, among others.
  • Customization: Microchip's customization service can modify the hub configuration to suit specific customer requirements, ensuring a perfect fit for your application.

Technical Specifications

The USB5807C/KD operates over an industrial temperature range and is available in a 64-pin QFN package. It supports both Individual and Ganged power switching and overcurrent protection modes, and it is compliant with USB-IF Battery Charging specifications. The device also includes an integrated 2.4A capable charge port controller, making it a versatile choice for modern USB connectivity solutions.

With the USB5807C/KD, Microchip Technology continues to provide reliable, high-quality components that drive innovation and performance in the connected world. Whether you're developing the next generation of consumer electronics or upgrading industrial systems, the USB5807C/KD is engineered to meet the rigorous demands of today's USB connectivity requirements.

You May Also Be Interested in

Microchip Technology
SSC 16X12G, PB FREE / Interface
Need more? Email Us
ECAD model for PM8076B1-F3EI
Broadcom Limited
10G MULTI LAYER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56854A2IFSBG
Microchip Technology
IC ETHERNET SW 2PORT BUS 128LQFP / Ethernet Switch 10/100 Base-T/TX PHY Parallel Interface 128-LQFP (14x14)
Lowest to $3.9108
ECAD model for KSZ8842-16MVLI
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.5561
ECAD model for DS2484R+T
Broadcom Limited
24 PORT FE MULTI LAYER SWITCH / Interface
Lowest to $260.5168
ECAD model for BCM56024B0IPBG
Broadcom Limited
8X10G SERDES SWITCH / Interface
Lowest to $82.2625
ECAD model for BCM53402A0KFSBG
Infineon Technologies
Ethernet Controller IEEE 802.3, 10/100 Base-T/TX PHY PCI Interface PG-PQFP-128
Need more? Email Us
ECAD model for AN983BX-BG-R-V1
Microchip Technology
IC ETHERNET SW 3PORT 64LQFP / Ethernet Switch 100 Base-FX PHY I²C, SPI Interface 64-LQFP (10x10)
Lowest to $19.9466
ECAD model for KSZ8873FLL
Broadcom Limited
3.2TB DATA CENTER SWITCH / Interface
Need more? Email Us
ECAD model for BCM56960A0KFSBG

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5007 $57.5035
11+ $9.4365 $103.8015
17+ $9.1416 $155.4072
23+ $8.8467 $203.4741
30+ $8.5518 $256.5540
40+ $7.6672 $306.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention