Products specifications Report Issue?

Category Connectors, Interconnects - Between Series Adapters
Mfr Pomona Electronics
Package Bulk
Product Status Active
Convert From (Adapter End) BNC Jack, Female Socket
Convert To (Adapter End) Phone Plug, Mono, 6.35mm (0.250", 1/4")
Standard Package 5 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Win Source Part Number 905267-1297
Ultra Librarian 3D Model Ultra Librarian 1297 CAD Model

Description

The 905267-1297 is a between series adapter used in electronic systems.

  • Adapter Type: BNC jack (female socket) to phone plug (mono, 6.35mm)
  • Manufacturer: Pomona Electronics
  • Product Status: Active
  • Package: Bulk
  • Quantity per Package: 5 pcs

You May Also Be Interested in

Switchcraft Inc.
ADAPT MALE XLR TO 1/4\
Need more? Email Us
ECAD model for 387AX
TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
ECAD model for RCAP-BNCJ
Phoenix Contact
VS-BH-M12FSX-10G-RJ45/180
Need more? Email Us
ECAD model for 1404549
NorComp Inc.
ADAPT DB9F TO RJ45 JACK GRAY
Need more? Email Us
ECAD model for RJADK09S7080831
NorComp Inc.
ADAPT DB25M TO RJ45 JACK BLACK
Need more? Email Us
ECAD model for RJADK25P7080811
LEMO
PLUG ADPT LEMO TO SMA
Need more? Email Us
ECAD model for RVB.C1.0ET.F
NorComp Inc.
ADAPT DB9M TO RJ45 JACK BLACK
Need more? Email Us
ECAD model for RJADK09P7080811
LEMO
ADPT 00.250. PLUG CINCH RCPT
Need more? Email Us
ECAD model for APF.00.250.DTAR
LEMO
ADAPT NIM-CAMAC CD/N 549 WHITE
Need more? Email Us
ECAD model for APF.00.250.DTAB

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention