EN
  • EN
  • DE

GTL2010PW/G

Part No GTL2010PW/G
Manufacturer NXP / Nexperia
Catalog Logic - Translators, Level Shifters
Description IC VOLT TRANSLATOR 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Cut Reel
Status Obsolete(EOL)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 10
Voltage - VCCA 1V to 5.5V
Voltage - VCCB 1V to 5.5V
Output Type Open Drain
Temperature Range - Operating -40°C to 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 204506-GTL2010PW/G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GTL2010PW/G CAD Model

Description

The NXP GTL2010PW/G is a high-performance, 10-bit GTL to GTL+ interface logic translator designed to address the needs of high-speed data transfer between systems operating at different logic levels. This advanced IC is part of NXP's leading-edge interface products, offering a seamless and reliable solution for bridging the gap between GTL and GTL+ bus interfaces.

Key Features

  • Compatibility: The device is compatible with the Gunning Transceiver Logic (GTL) and GTL+ standards, providing a versatile interface solution.
  • High-Speed Operation: With its capability to support fast data rates, the GTL2010PW/G ensures minimal propagation delay and high-frequency performance, making it ideal for critical applications.
  • Low Voltage Operation: It operates at low voltages, which allows for reduced power consumption and compatibility with lower voltage systems.
  • Robust Design: The device features built-in power-off protection, ensuring that the IC remains unaffected when one of the power supplies is turned off.
  • Bus-Hold Data Inputs: This feature eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.

Applications

The GTL2010PW/G is ideal for various applications where interfacing between different logic levels is required, such as:

  • Server and workstation motherboards
  • Switches and routers
  • Data communication equipment
  • Embedded systems

Technical Specifications

The GTL2010PW/G is housed in a TSSOP20 package, ensuring a compact footprint on PCBs. It features a wide operating temperature range, making it suitable for industrial applications. The device also provides ESD protection, ensuring durability and long-term reliability in harsh environments.

Conclusion

The NXP GTL2010PW/G interface logic IC stands out for its ability to facilitate high-speed, reliable data transfer between GTL and GTL+ systems. Its robust feature set, including compatibility with multiple logic levels, low voltage operation, and integrated protection circuits, makes it an excellent choice for designers looking to optimize their interface solutions.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR UNIDIRECTIONAL 6XSON / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-XSON, SOT1202 (1x1)
Lowest to $0.3479
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 24HVQFN
Lowest to $2.1477

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess