The XC7336TM-10PC44C is a complex programmable logic device (CPLD) from Xilinx, belonging to the CoolRunner series. This CPLD offers a combination of high performance and low power consumption, making it suitable for a variety of digital logic applications. The device is housed in a 44-pin package.
Applications:
- Address decoding: Used in memory systems for selecting specific memory locations.
- Glue logic: Implements custom logic functions to interface between different components in a system.
- State machine implementation: Designs and implements sequential logic circuits for controlling various processes.
- Peripheral control: Manages the operation of peripherals such as displays, sensors, and communication interfaces.
- Data path control: Directs and manipulates data flow within a digital system.
Features:
- High speed: Offers a propagation delay of 10ns.
- Low power consumption: Operates at low power, suitable for battery-powered or energy-efficient applications.
- In-system programmability (ISP): Can be programmed and reprogrammed while installed in the target system, facilitating design changes and updates.
- 44-Pin Package: Available in a 44-pin package, suitable for different board layouts.
- Advanced Architecture: Based on Xilinx's CoolRunner architecture for optimal performance and resource utilization.
- Flexible I/O: Configurable input/output pins for interfacing with various external components.
Benefits:
- Reduced system cost: Integrates multiple logic functions into a single device, reducing the number of discrete components and overall system cost.
- Improved performance: High-speed operation enables faster data processing and system response times.
- Design flexibility: In-system programmability allows for easy modification and optimization of the design without requiring physical replacement of the device.
- Lower power consumption: Contributes to energy efficiency and extends battery life in portable applications.
- Simplified board design: Integration of logic functions reduces the complexity of the printed circuit board (PCB).
Additional Details:
The XC7336TM-10PC44C operates within a specific voltage range, typically 3.3V or 5V. It is important to consult the device datasheet for detailed electrical characteristics, timing specifications, and programming instructions. The device can be programmed using standard JTAG programming tools. Its temperature range is commercial.