EN
  • EN
  • DE

CBTL06123AHF

Part No CBTL06123AHF
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer NXP
Win Source Part Number 240093-CBTL06123AHF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CBTL06123AHF CAD Model

Description

Product Overview: CBTL06123AHF from NXP

The CBTL06123AHF is a high-performance signal switch integrated circuit designed and manufactured by NXP Semiconductors. This advanced switch is part of NXP's extensive portfolio of interface products, specifically engineered to facilitate high-speed signal routing and signal integrity in a variety of applications.

The CBTL06123AHF is built upon NXP's innovative technology, ensuring minimal signal distortion and maximal throughput. It is particularly well-suited for applications that require the switching of high-speed differential signals, such as PCI Express (PCIe), Serial ATA (SATA), and USB interfaces. With its capability to support data rates up to 8.0 Gbps, this switch is ideal for use in the latest high-speed computing and consumer electronics.

The device features six differential channels and can operate in a bidirectional manner, providing flexibility in signal routing. The CBTL06123AHF is optimized for low-power consumption, making it an excellent choice for battery-powered devices where energy efficiency is paramount. Additionally, it boasts an extensive range of operational temperatures, ensuring reliability and performance even in extreme conditions.

The CBTL06123AHF comes in a compact, lead-free package that conforms to the latest environmental standards, reducing the ecological footprint of the end products. The package is designed to be easily integrated into various PCB designs, simplifying the manufacturing process and accelerating time to market for product developers.

In summary, the NXP CBTL06123AHF is a versatile and efficient solution for high-speed signal switching. Its exceptional performance, combined with low power consumption and robust design, makes it an ideal choice for designers who require a reliable interface component that can keep pace with the increasing demands of modern high-speed digital systems.

Key Features:

  • High-speed differential signal switching
  • Supports data rates up to 8.0 Gbps
  • Six bidirectional channels
  • Low-power consumption
  • Wide operating temperature range
  • Compact, environmentally friendly package

You May Also Be Interested in

Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess