EN
  • EN
  • DE

MCP103T-475E/LB

Part No MCP103T-475E/LB
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SC70-3  /  Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Microchip Technology
Package Tape & Reel (TR)
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 4.63V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 80ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number MCP103
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP103T-475E/LB-NDR
Standard Package 3,000
Win Source Part Number 980022-MCP103T-475E/LB
Ultra Librarian 3D Model Ultra Librarian MCP103T-475E/LB CAD Model

Description

Product Overview: MCP103T-475E/LB

The MCP103T-475E/LB is a high-quality voltage supervisory device crafted by Microchip Technology, designed to keep microcontroller systems safe by monitoring the power supply voltage levels. This tiny yet robust component is an essential part of any system that requires reliable operation over a range of conditions, ensuring that your electronics maintain their performance and integrity.

Key Features

  • Voltage Threshold: The MCP103T-475E/LB supervisory circuit holds a precise trip threshold of 4.75V, which is crucial for systems operating close to this voltage level. This ensures that your system only resets when necessary, avoiding unnecessary interruptions to operation.
  • Reset Timeout: Once triggered, the device maintains the reset signal for a minimum of 350 ms (typical), providing ample time for the system to stabilize before resuming operation.
  • Low Power Consumption: With a quiescent current of just 1 µA (typical), this device is an excellent choice for power-sensitive applications, allowing for more efficient overall system power management.
  • Temperature Range: The MCP103T-475E/LB can operate over an industrial temperature range of -40°C to +125°C, making it suitable for use in harsh environments and a wide array of industrial applications.
  • Package: It comes in a compact 3-Pin SOT-23 package, which is ideal for space-constrained applications.
  • Active-High Reset: The active-high reset output can be directly connected to the microcontroller reset pin, simplifying the design and integration process.

Applications

Due to its versatile nature, the MCP103T-475E/LB is suitable for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial equipment
  • Portable devices
  • Microcontroller power supply monitoring
  • Computers and other consumer electronics

In conclusion, the MCP103T-475E/LB from Microchip Technology is a reliable and efficient solution for voltage monitoring and system reset management. Its precise threshold, low power consumption, and robust temperature range make it an ideal choice for maintaining the integrity and performance of electronic systems across various industries.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess