EN
  • EN
  • DE

AT45DB321E-MWHF-Y

Part No AT45DB321E-MWHF-Y
Manufacturer Microchip Technology
Catalog IT infrastructure Memory
Description 32Mb Data Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1452297-AT45DB321E-MWHF-Y
Manufacturer Microchip Technology
Package Tray
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 32Mbit
Memory Organization 528 Bytes x 8192 pages
Memory Interface SPI
Clock Frequency 85MHz
Write Cycle Time - Word, Page 8µs, 4ms
Voltage - Supply 2.3V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-VDFN (6x8)
Ultra Librarian 3D Model Ultra Librarian AT45DB321E-MWHF-Y CAD Model

Description

The AT45DB321E-MWHF-Y by Atmel is virtually identical in specifications to the AT45DB321E-MWHF-T, offering a 32 megabits data flash memory solution for a broad array of applications. This specific model utilizes the standard Serial Peripheral Interface (SPI) for communication, making it enormously versatile for integrating into various electronic systems. The 'Y' suffix in its name often denotes a specific classification by the manufacturer, such as package type or temperature range, emphasizing the component's adaptability to different operational requirements. Like its counterpart, it delivers high-speed data transfer rates, low power consumption, and a small form factor, contributing to its suitability for portable and energy-sensitive applications. The reliability and durability of the AT45DB321E-MWHF-Y ensure that it is a go-to choice for storing critical firmware, configuration data, or user information across a wide range of technology sectors.

You May Also Be Interested in

Dell
16GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
DELL SNPW403YC/64G-OEM
Need more? Email Us
Dell
64GB 4Rx4 PC4-19200T DDR4-2400MHz
Need more? Email Us
Dell
DELL N1TP1
Need more? Email Us
Dell
4GB 2Rx8 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL M393A2K43CB2-CTD7Y. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
Dell
DELL SNP4JMGMC/64G-OEM
Need more? Email Us
Dell
8GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL 4GB DDR3 1066MHz. Component for: PC/server, Internal memory: 4 GB, Memory layout (modules x size): 1 x 4 GB, Internal memory type: DDR3, Memory clock speed: 1066 MHz, CAS latency: 9, ECC, Product colour: Green
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess