EN
  • EN
  • DE

CBTL05023BS,118

Part No CBTL05023BS,118
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 2:1 PCI 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications Thunderbolt
Number of Channels 2
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 5GHz
Temperature Range - Operating 0°C to 85°C (TA)
Case / Package 24-HVQFN (3x3)
Win Source Part Number 111418-CBTL05023BS,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL05023BS,118 CAD Model

Description

The CBTL05023BS,118 is a high-performance signal switch IC designed and manufactured by NXP Semiconductors, a leader in the industry. This product is part of NXP's range of advanced solutions for signal switching applications, and it is specifically engineered to cater to the needs of high-speed differential signal switching.

Key Features

  • High-Speed Performance: The CBTL05023BS,118 is capable of operating at extremely high speeds, making it suitable for applications that require rapid data transfer and minimal signal delay.
  • Differential Channels: It features two differential channels, which are designed to maintain signal integrity by reducing noise and crosstalk, thus ensuring reliable data communication.
  • Low Power Consumption: This device is optimized for low power consumption, helping to extend the battery life of portable devices and reduce energy costs in larger systems.
  • Wide Operating Temperature Range: The IC can function within a broad temperature range, making it versatile for use in various environments and applications.
  • Compatibility: It is compatible with a range of standards, including PCI Express, SATA, and USB, providing flexibility in design and integration with existing systems.

Applications

The CBTL05023BS,118 is ideal for a variety of applications where high-speed differential signal switching is required. This includes:

  • High-speed data transfer systems
  • Servers and networking equipment
  • Data storage devices
  • Consumer electronics
  • Signal routing applications

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The CBTL05023BS,118 is built to meet stringent quality standards, ensuring stable performance and longevity in the field. Its robust design is intended to withstand the rigors of daily use in a variety of demanding applications.

Technical Specifications

Parameter Value
Package HLQFN
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C
Supply Voltage 3.3V

For detailed specifications, datasheets, and additional information, customers are encouraged to visit NXP Semiconductors' official website or contact their sales and support team.

You May Also Be Interested in

Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1312 $59.4928
45+ $2.5699 $115.6455
70+ $2.4890 $174.2300
96+ $2.4093 $231.2928
125+ $2.3285 $291.0625
166+ $2.0882 $346.6412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess