EN
  • EN
  • DE

X98017L128-3.3

Part No X98017L128-3.3
Manufacturer Intersil
Catalog Data Acquisition - Analog Front End (AFE)
Description VIDEO DIGITIZER / 3 Channel AFE 8 Bit 1.25 W 128-MQFP (14x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog Front End (AFE)
Mfr Intersil
Series Techwell™
Package Bulk
Number of Bits 8
Number of Channels 3
Power (Watts) 1.25 W
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 3V ~ 3.6V
Mounting Type Surface Mount
Package / Case 128-BFQFP
Supplier Device Package 128-MQFP (14x20)
Standard Package 1
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338106-X98017L128-3.3
Ultra Librarian 3D Model Ultra Librarian X98017L128-3.3 CAD Model

Description

The Intersil X98017L128-3.3 is an 8-bit analog front end (AFE) integrated circuit (IC) from the Techwell™ series.

  • Manufacturer: Intersil
  • Product: X98017L128-3.3
  • Power Rating: 1.25 W
  • Voltage Supply: 3V to 3.6V (Analog and Digital)
  • Number of Channels: 3
  • Mounting Type: Surface Mount
  • Package: 128-BFQFP
  • ECCN: EAR99
  • HTSUS: 8542.39.0001
  • Packaging: Bulk
  • MSL Level: 2A (4 Weeks)

You May Also Be Interested in

Rohm Semiconductor
IC ANALOG FRONT END SSOP / Channel AFE Bit
Lowest to $2.8694
OSRAM Opto Semiconductors Inc.
AS7056-BWLM ams OSRAM Analog Front End - AFE DISCRETE SENSOR SYSTEMS datasheet, inventory, & pricing.
Lowest to $8.7314
Analog Devices Inc.
IC ANALOG FRONT END 6CH 44-TQFP / 6 Channel AFE 16 Bit 80 mW 44-TQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC AFE 2 CHAN 80LQFP / 2 Channel AFE Bit 80-LQFP (14x14)
Need more? Email Us
Cirrus Logic Inc.
IC AFE 3 CHAN 16BIT 56QFN
Lowest to $18.7602
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
Analog Devices Inc.
IC MXFE CABLE MODEM 100-MQFP
Lowest to $27.8401
Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess