EN
  • EN
  • DE

11572

Part No 11572
Manufacturer Master Appliance Co
Catalog Terminals
Description 20-18 AWG, RED BUTT
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Wire Splice Connectors
Mfr Master Appliance Co
Series Multiseal™
Package Bulk
Product Status Obsolete
Terminal Type Butt Splice, Inline, Individual Openings
Number of Wire Entries 2
Termination Crimp
Wire Gauge 18-20 AWG
Insulation Fully Insulated Heat Shrink
Color Red
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 905149-11572
Ultra Librarian 3D Model Ultra Librarian 11572 CAD Model

Description

The 11572 is a multiseal™ red wire splice connector.

  • Application: Electrical Terminals
  • Wire Gauge: 18-20 AWG
  • Termination: Crimp
  • Insulation: Fully Insulated (Heat Shrink)
  • Wire Entries: Two

You May Also Be Interested in

Panduit Corp
CONN TERM RECT LUG 6 AWG #1/2
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Molex, LLC
19043-0027 Molex Terminals TAB ADAPTER (2M/1F) 1F) PLATED (VWA-0-1) datasheet, inventory, & pricing.
Need more? Email Us
3M
CONN SPLICE ENC KIT FOR SCOTCHLK
Need more? Email Us
Molex, LLC
19007-0021 Molex Terminals FULLY INSULATED FLAG 14-16 AWG datasheet, inventory, & pricing.
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 3/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT LUG 3/0-4AWG #3/8
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.0958 $85.0958
2+ $82.4370 $164.8740
3+ $79.7782 $239.3346
4+ $77.1182 $308.4728
6+ $69.1406 $414.8436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess