EN
  • EN
  • DE

CBTL04DP081ABS

Part No CBTL04DP081ABS
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer NXP
Win Source Part Number 240090-CBTL04DP081ABS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL04DP081ABS CAD Model

Description

Product Overview: CBTL04DP081ABS from NXP

The CBTL04DP081ABS is a high-performance signal switching IC designed and manufactured by NXP Semiconductors. This cutting-edge product is specifically crafted to meet the needs of applications requiring high-speed differential signal switching. The device is a part of the Crossbar Switch (CBS) family, which is renowned for its ability to deliver exceptional signal integrity and switching flexibility.

Key Features

  • High-Speed Performance: The CBTL04DP081ABS is capable of handling extremely high data rates, making it suitable for advanced applications that demand quick and efficient data transfer.
  • Differential Channels: It features eight differential channels, which ensures that the device can manage multiple high-speed signals simultaneously without interference or signal degradation.
  • Low Crosstalk: The device is engineered to minimize crosstalk, a critical feature for maintaining signal integrity in dense electronic environments.
  • Low Power Consumption: Energy efficiency is a key consideration, and the CBTL04DP081ABS addresses this with its low power consumption, reducing the overall power requirements of the system it is integrated into.
  • Wide Range of Applications: This versatile switch is suitable for a variety of applications, including high-speed data paths, signal gating, and port isolation in systems such as servers, routers, and data storage devices.

Technical Specifications

  • Package: The device comes in a compact and robust HVQFN package, which allows for efficient space utilization on PCBs.
  • Operating Temperature: It is designed to operate reliably over a wide temperature range, ensuring consistent performance in diverse environmental conditions.
  • Compliance: The CBTL04DP081ABS adheres to strict industry standards, ensuring compatibility and interoperability with a wide range of high-speed interfaces and systems.

In conclusion, the CBTL04DP081ABS from NXP is an exemplary solution for designers and engineers looking to enhance the performance of their high-speed digital systems. With its robust feature set, including high-speed operation, multiple differential channels, and low crosstalk, this device stands out as a superior choice for signal switching applications. Its energy efficiency and compliance with industry standards further solidify its position as a go-to component for innovative electronic designs.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $11.9479
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6126 $60.0898
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess