EN
  • EN
  • DE

P1025NSE5DFB

Part No P1025NSE5DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 667MHZ 561TEBGA1
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor PowerPC e500v2
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 667MHz
Co-Processors/DSP Communications; QUICC Engine, Security; SEC 3.3
RAM Controllers DDR2, DDR3
Graphics Acceleration No
Ethernet 10/100/1000Mbps (3)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 125°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 561-FBGA
Supplier Device Package 561-TEPBGA I (23x23)
Additional Interfaces DUART, I2C, MMC/SD, SPI
Family Part Number P1025
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 711594-P1025NSE5DFB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P1025NSE5DFB CAD Model

Description

The P1025NSE5DFB is a versatile and powerful microprocessor designed and manufactured by NXP Semiconductors. This product is part of the QorIQ P1 family, which is renowned for its high-performance, low-power 45nm technology that makes it an ideal choice for a wide range of applications in the networking, telecommunications, and industrial markets.

Key Features:

  • Core: The P1025NSE5DFB features a high-efficiency e500 core built on Power Architecture technology, operating at speeds up to 800MHz, which provides a balanced computing performance for embedded systems.
  • Integrated Security: With an advanced security engine, this microprocessor ensures secure data transactions and protects against a wide range of network threats, making it suitable for sensitive applications.
  • Connectivity: The device offers a rich set of interfaces including dual Gigabit Ethernet, USB 2.0, and PCI Express, enabling high-speed connectivity and integration with a variety of peripherals and networks.
  • Memory Support: It comes with integrated memory controllers supporting DDR2 and DDR3 memory, which provides flexibility in memory configuration and ensures efficient data processing.

Applications:

The P1025NSE5DFB is designed to meet the demands of various applications, including:

  • Enterprise and home gateways
  • Integrated services routers
  • Switching and routing equipment
  • Industrial control systems
  • Network attached storage devices

Environmental and Quality Standards:

NXP's commitment to quality and environmental sustainability is evident in the P1025NSE5DFB, which is designed to meet the following standards:

  • RoHS compliant
  • Pb-free package
  • Designed for low power consumption, contributing to energy efficiency in end applications

Overall, the P1025NSE5DFB by NXP Semiconductors is a robust, secure, and efficient solution for a multitude of embedded computing tasks. Its combination of performance, connectivity, and security features make it a prime choice for designers looking to create advanced systems in the networking and industrial sectors.

You May Also Be Interested in

NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
IBM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.0542 $80.0542
2+ $65.6860 $131.3720
3+ $63.6324 $190.8972
4+ $61.5800 $246.3200
5+ $59.5275 $297.6375
7+ $53.3691 $373.5837
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess